Manufacturer: STMicroelectronics
Win Source Part Number: 194544-STP16DP05
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-TSSOP-EP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Limited
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
16-Bit LED Sink Driver, 100mA, 30MHz, 5.5V, TSSOP Product overview: STP16DP05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit, 100mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, 100mA, 30MHz, 5.5V, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DP05XTTR can be used for catalog matching and distributor lookup.
16 BIT LED SINK DRIVER, 24-TSSOP-EP, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:-RoHS Compliant: Yes
Low-voltage 16-bit constant curr
IC LED DRIVER LIN 100MA 24TSSOP
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 194544-STP16DP05 | 497-5977-1-ND | 137-STP16DP05XTTR | 57P1906 | STP16DP05XTTR | STP16DP05XTTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16DP05XTTR | LED Drivers | 16-bit 100mA 30MHz 5.5V LED Driver IC | 16 Bit Led Sink Driver, 24-Tssop-Ep, Full Reel; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 volts | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |