STP16 - Power Management-LED DRIVERS
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1261686-STP16DP05TTR
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width)
Mounting: SMD
Voltage - Output: 20V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16DP05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-TSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 100mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): TC62D723FNAG(EL,H); TC62D723FNAG; TC62D748AFNAG(EL,M;
Introduction Date: January 09, 2007
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Limited
Low-voltage 16-bit constant current LED sink driver with outputs error detection Product overview: STP16DP05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16DP05TTR can be used for catalog matching and distributor lookup.
16 BIT LED SINK DRIVER, TSSOP-24, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
LED DRIVER, 16 O/P, CC, TSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:- RoHS Compliant: Yes
IC LED DRIVER LIN 100MA 24TSSOP
IC LED DRVR LINEAR 100MA 24TSSOP
| Rochester Electronics | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | STP16DP05TTR | 497-5976-1-ND | 1261686-STP16DP05TTR | 137-STP16DP05TTR | 57P1905 | 45AC7700 | STP16DP05TTR | STP16DP05TTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP16DP05TTR | 16-bit LED Driver IC | 16 Bit Led Sink Driver, Tssop-24, Full Reel; Device Topology Stmicroelectronics | Led Driver, 16 O/p, Cc, Tssop-24; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | |||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |