LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1103646-STP16CPS05PT
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Alternative Parts (Cross-Reference): TLC5927IPWPR; STP16CP596TTR; STP16CPP05PTR; STP16CPS05PTR;
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
Low-voltage 16-bit constant current LED sink driver with auto-power saving Product overview: STP16CPS05PTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 16-bit. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 16-bit, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPS05PTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LIN 100MA 24QSOP
IC LED DRVR LINEAR 100MA 24QSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-8501-2-ND | 1103646-STP16CPS05PTR | 137-STP16CPS05PTR | STP16CPS05PTR | STP16CPS05PTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP16CPS05PTR | 16-bit LED Driver IC | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 volts | 3 to 5.5 volts | ||
| Output Voltage | 20 volts | 20 volts | 20 volts | ||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps |