16-Ch LED Driver, 90mA/Ch, 30MHz, Analog Dimming, 5.5V, TSSOP Product overview: STP16CPC26XTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 90mA, 30MHz, 5.5V, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 90mA, 30MHz, 5.5V, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC26XTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Analog Dimming 90mA 24-TSSOP-EP
Manufacturer: STMicroelectronics
Win Source Part Number: 801597-STP16CPC26XTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Applications: Lighting
Voltage - Output: 20V
Frequency: 30MHz
Current - Output / Channel: 90mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Dimming: Analog
Voltage - Supply (Min): 3V
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-TSSOP Exposed Pad
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 2,500
MSL Level: 3 (168 Hours)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16C
LED DRIVER, 16BIT, 0.09A, TSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:90mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; MSL:-RoHS Compliant: Yes
IC LED DRV LIN ANALOG 24TSSOP
IC LED DRVR LIN DIM 90MA 24TSSOP
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP16CPC26XTR | 497-11986-6-ND | 801597-STP16CPC26XTR | 18AC7777 | STP16CPC26XTR | STP16CPC26XTR |
| Product Name | 90mA 30MHz 5.5V TSSOP LED Driver IC | LED Drivers | PMIC - PMIC - LED Drivers - STP16CPC26XTR | Led Driver, 16Bit, 0.09A, Tssop-24; Device Topology Stmicroelectronics | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Number of Channels | 16 # | |||||
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to 5.5 volts |