LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-TSSOP-EP
Low voltage 16 - bit constant current LED sink driver Product overview: STP16CPC05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC05XTTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 1261681-STP16CPC05XT
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 20V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Family Name: STP16CPC05
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-TSSOP-EP
Voltage Supply MAX: 5.5V
Output Current per Channel: 100mA
Voltage Supply MIN: 3V
Alternative Parts (Cross-Reference): AS1123-BTST; AS1110-BSSU; AS1110-BSST;
Introduction Date: January 30, 2009
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
IC LED DRIVER LIN 100MA 24TSSOP
IC LED DRVR LINEAR 100MA 24TSSOP
IC, 16 BIT LED SINK DRIVER, 24-TSSOP-EP, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:TSSOP; No. of Pins:24Pins; Input Voltage Min:3V; MSL:- RoHS Compliant: Yes
LED DRIVER, 16 O/P, CC, HTSSOP-24; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:HTSSOP; No. of Pins:24Pins; Input Voltage Min:3V; Input Voltage Max:5.5V RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-8527-2-ND | 137-STP16CPC05XTTR | 1261681-STP16CPC05XTTR | STP16CPC05XTTR | STP16CPC05XTTR | 57P1893 | 45AC7697 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - STP16CPC05XTTR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, 16 Bit Led Sink Driver, 24-Tssop-Ep, Full Reel; Device Topology Stmicroelectronics | Led Driver, 16 O/p, Cc, Htssop-24; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | 3 to 5.5 volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | 20 volts | 20 volts | ||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps | 100 milliamps |