LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-SO
Low voltage 16 - bit constant current LED sink driver Product overview: STP16CPC05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CPC05MTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 898311-STP16CPC05MTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 100mA 24-SO
Package: 24-SOIC (0.295", 7.50mm Width)
Package: Reel - TR
Mounting: Surface Mount
Family Name: STP16
Categories: Integrated Circuits (ICs)
Case / Package: 24-SO
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-8525-2, 497-8525-6, 497-8525-1
IC LED DRIVER LINEAR 100MA 24SO
IC LED DRIVER LINEAR 100MA 24SO
IC, 16 BIT LED SINK DRIVER, 24-SOIC, FULL REEL; Device Topology:Constant Current; No. of Outputs:16Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:SOIC; No. of Pins:24Pins; Input Voltage Min:3V; Product Range:- RoHS Compliant: Yes
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-8525-2-ND | 137-STP16CPC05MTR | 898311-STP16CPC05MTR | STP16CPC05MTR | STP16CPC05MTR | 57P1891 |
| Product Name | LED Drivers | LED Driver IC | PMIC - PMIC - LED Drivers - STP16CPC05MTR | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Ic, 16 Bit Led Sink Driver, 24-Soic, Full Reel; Device Topology Stmicroelectronics |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | 3 to ? volts | |||
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Output Current | 100 milliamps | 100 milliamps | 100 milliamps |