Manufacturer: STMicroelectronics
Win Source Part Number: 809385-STP16CP596MTR
Packaging: Reel
Type: Linear
Mounting Style: SMD
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 50mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete (End Of Life)
Voltage - Supply (Min): 3V
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: 24-SOIC
Popularity: Medium
Fake Threat In the Open Market: 84 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 1 (Unlimited)
Voltage - Supply (Maximum): 5.5V
Part Number Series: STP16C
LED Driver IC 16 Output Linear Shift Register Dimming 50mA 24-SO
LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16CP596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CP596MTR can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 50MA 24SO
IC LED DRIVER LINEAR 50MA 24SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 809385-STP16CP596MTR | STP16CP596MTR-ND | 137-STP16CP596MTR | STP16CP596MTR | STP16CP596MTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16CP596MTR | LED Drivers | LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts |