STMicroelectronics, Inc. PMIC - PMIC - LED Drivers - STP16CP05PTR STP16CP05PTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 105768-STP16CP05PTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 105768-STP16CP05PTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - STP16CP05PTR - 105768-STP16CP05PTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP16CP05PTR
105768-STP16CP05PTR
PMIC - PMIC - LED Drivers - STP16CP05PTR 105768-STP16CP05PTR
Manufacturer: STMicroelectronics Win Source Part Number: 105768-STP16CP05PTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 20V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-QSOP Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3V Channel Output Current: 100mA Popularity: Medium Fake Threat In the Open Market: 47 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 105768-STP16CP05PTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 20V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-QSOP
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3V
Channel Output Current: 100mA
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
LED Drivers - 497-8331-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-8331-2-ND
LED Drivers 497-8331-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP

LED Driver IC 16 Output Linear Shift Register Dimming 100mA 24-QSOP

Buy Now Datasheet
PMIC - LED Drivers - STP16CP05PTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CP05PTR
PMIC - LED Drivers STP16CP05PTR
IC LED DRIVER LIN 100MA 24QSOP

IC LED DRIVER LIN 100MA 24QSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CP05PTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CP05PTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CP05PTR
IC LED DRVR LINEAR 100MA 24QSOP

IC LED DRVR LINEAR 100MA 24QSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 105768-STP16CP05PTR 497-8331-2-ND STP16CP05PTR STP16CP05PTR
Product Name PMIC - PMIC - LED Drivers - STP16CP05PTR LED Drivers PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 volts 3 to 5.5 volts 3 to 5.5 volts
Output Voltage 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT3644HV3 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 25 milliamps
View Details
LED Drivers - 1775998 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS Compliant
View Details
LED Driver IC - 794-LM3410XSDSEPEV/NOPB - ERSAELECTRONICS PTE. LTD.
Specs
Output Voltage 24 volts
Number of Channels 1 #
View Details
2 suppliers