STMicroelectronics, Inc. Integrated Circuits (ICs) - PMIC - LED Drivers STP16CL596XTTR

Description
Win Source Part Number: 1253401-STP16CL596XT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4529-6,497-4529- 2,497-4529-1,497-452 9-1R,497-4529-2R Base Product Number: STP16C Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253401-STP16CL596XT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4529-6,497-4529- 2,497-4529-1,497-452 9-1R,497-4529-2R Base Product Number: STP16C Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253401-STP16CL596XTTR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253401-STP16CL596XTTR
Integrated Circuits (ICs) - PMIC - LED Drivers 1253401-STP16CL596XTTR
Win Source Part Number: 1253401-STP16CL596XT TR Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 90mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Voltage - Supply (Min): 3V Voltage - Supply (Max): 3.6V Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad Supplier Device Package: 24-TSSOP-EP Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-4529-6,497-4529- 2,497-4529-1,497-452 9-1R,497-4529-2R Base Product Number: STP16C Product Status: Obsolete

Win Source Part Number: 1253401-STP16CL596XTTR
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 90mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Voltage - Supply (Min): 3V
Voltage - Supply (Max): 3.6V
Package / Case: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Supplier Device Package: 24-TSSOP-EP
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-4529-6,497-4529-2,497-4529-1,497-4529-1R,497-4529-2R
Base Product Number: STP16C
Product Status: Obsolete

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-STP16CL596XTTR
TSSOP LED Driver IC 137-STP16CL596XTTR
LED DISPLAY DRIVER, PDSO24, LEAD FREE, TSSOP-24 Product overview: STP16CL596XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596XTTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO24, LEAD FREE, TSSOP-24 Product overview: STP16CL596XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596XTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-4529-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-4529-2-ND
LED Drivers 497-4529-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-TSSOP-EP

LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-TSSOP-EP

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CL596XTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CL596XTTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CL596XTTR
IC LED DRVR LINEAR 90MA 24TSSOP

IC LED DRVR LINEAR 90MA 24TSSOP

Supplier's Site
PMIC - LED Drivers - STP16CL596XTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CL596XTTR
PMIC - LED Drivers STP16CL596XTTR
IC LED DRIVER LIN 90MA 24TSSOP

IC LED DRIVER LIN 90MA 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 1253401-STP16CL596XTTR 137-STP16CL596XTTR 497-4529-2-ND STP16CL596XTTR STP16CL596XTTR
Product Name Integrated Circuits (ICs) - PMIC - LED Drivers TSSOP LED Driver IC LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Output Voltage 16 volts 16 volts 16 volts
Package Type 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Number of Channels 16 #
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 6973027 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Dimmable
Features RoHS Compliant
View Details
LED Drivers - 1727-2660-2-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 18 volts
Output Voltage 16 volts
View Details
3 suppliers
PMIC - LED Drivers - LM3445MX/NOPB - Lingto Electronic Limited
Specs
Type Dimmable
View Details
LM2791 Current Regulated Switched Capacitor LED Driver with Analog Brightness Control - LM2791LD-L - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 3 to 5.8 volts
Output Voltage 6 volts
View Details
5 suppliers