STMicroelectronics, Inc. LED Drivers STP16CL596MTR

Description
LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO
Request a Quote Datasheet
Description
LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-3878-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-3878-2-ND
LED Drivers 497-3878-2-ND
LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO

LED Driver IC 16 Output Linear Shift Register Dimming 90mA 24-SO

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STP16CL596MTR - 140350-STP16CL596MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP16CL596MTR
140350-STP16CL596MTR
PMIC - PMIC - LED Drivers - STP16CL596MTR 140350-STP16CL596MTR
Manufacturer: STMicroelectronics Win Source Part Number: 140350-STP16CL596MTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 25MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 16 Output Voltage: 16V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 24-SO Maximum Supply Voltage: 3.6V Operating Input Voltage(Min): 3V Channel Output Current: 90mA Alternative Parts (Cross-Reference): TLC5926IDWR; STP16CL596M; STP16CPP05MTR; Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 140350-STP16CL596MTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Output Voltage: 16V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 24-SO
Maximum Supply Voltage: 3.6V
Operating Input Voltage(Min): 3V
Channel Output Current: 90mA
Alternative Parts (Cross-Reference): TLC5926IDWR; STP16CL596M; STP16CPP05MTR;
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STP16CL596MTR
LED Driver IC 137-STP16CL596MTR
LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16CL596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596MTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16CL596MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16CL596MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP16CL596MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP16CL596MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP16CL596MTR
IC LED DRIVER LINEAR 90MA 24SO

IC LED DRIVER LINEAR 90MA 24SO

Supplier's Site
PMIC - LED Drivers - STP16CL596MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP16CL596MTR
PMIC - LED Drivers STP16CL596MTR
IC LED DRIVER LINEAR 90MA 24SO

IC LED DRIVER LINEAR 90MA 24SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-3878-2-ND 140350-STP16CL596MTR 137-STP16CL596MTR STP16CL596MTR STP16CL596MTR
Product Name LED Drivers PMIC - PMIC - LED Drivers - STP16CL596MTR LED Driver IC Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3 to 3.6 volts 3 volts 3 to 3.6 volts
Output Voltage 16 volts 16 volts 16 volts
Output Current 90 milliamps 90 milliamps 90 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Drivers - 1727-NCR320PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 16 volts
Output Voltage 16 volts
View Details
4 suppliers
Specs
Form Factor Intgrated Circuit (IC)
Package Type SSOP
Features RoHS Compliant
View Details
LED Driver IC - 137-SKY81298-11-001 - ERSAELECTRONICS PTE. LTD.
Skyworks Solutions, Inc.
Specs
Package Type Tape & Reel (TR)
View Details
3 suppliers