Manufacturer: STMicroelectronics
Win Source Part Number: 898309-STP16C596XTTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 16 Output Linear Shift Register - Dimming 120mA 24-TSSOP-EP
Package: Reel - TR
Package: 24-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STP16C
Categories: Integrated Circuits (ICs)
Case / Package: 24-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-4371-2, 497-4371-1, 497-4371-2-NDR, 497-4371-1-NDR
LED DISPLAY DRIVER, PDSO24, LEAD FREE, TSSOP-24 Product overview: STP16C596XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596XTTR can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-TSSOP-EP
IC LED DRVR LINEAR 120MA 24TSSOP
IC LED DRIVER LIN 120MA 24TSSOP
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 898309-STP16C596XTTR | 137-STP16C596XTTR | 497-4371-2-ND | STP16C596XTTR | STP16C596XTTR |
| Product Name | PMIC - PMIC - LED Drivers - STP16C596XTTR | TSSOP LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Package Type | 24-TSSOP-EP | ||||
| Output Voltage | 16 volts | 16 volts | |||
| Number of Channels | 16 # |