Manufacturer: STMicroelectronics
Win Source Part Number: 1261674-STP16C596M
Packaging: Tube
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 24-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Voltage - Output: 16V
Frequency: 25MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 16
Part Status: Obsolete(EOL)
Family Name: STP16C596
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 24-SO
Voltage Supply MAX: 5.5V
Output Current per Channel: 120mA
Voltage Supply MIN: 4.5V
Alternative Parts (Cross-Reference): TLC5927IDWR; MAX6978APE; MAX6977AAE-T;
Introduction Date: May 06, 2004
ECCN: EAR99
Estimated EOL Date: Obsolete
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Balance
LED DISPLAY DRIVER, PDSO24, LEAD FREE, SOP-24 Product overview: STP16C596M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP16C596M can be used for catalog matching and distributor lookup.
LED Driver IC 16 Output Linear Shift Register Dimming 120mA 24-SO
IC LED DRIVER LINEAR 120MA 24SO
IC LED DRIVER LINEAR 120MA 24SO
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1261674-STP16C596M | 137-STP16C596M | 497-3875-ND | STP16C596M | STP16C596M |
| Product Name | PMIC - PMIC - LED Drivers - STP16C596M | LED Driver IC | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Number of Channels | 16 # |