LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-TSSOP
8-Bit Shift Register Driver, 20V Out, 100mA, TSSOP, SM Product overview: STP08CP05TTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 20V, 100mA, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 20V, 100mA, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CP05TTR can be used for catalog matching and distributor lookup.
STMicroelectronics STP08CP05TTR
STMicroelectronics, STP08CP05TTR
IC LED DRVR LINEAR 100MA 16TSSOP
IC LED DRVR LINEAR 100MA 16TSSOP
| DigiKey | ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | RS Components, Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6269-1-ND | 137-STP08CP05TTR | 1889318P | 1889318 | STP08CP05TTR | STP08CP05TTR |
| Product Name | LED Drivers | 8-bit 20V 100mA TSSOP LED Driver IC | LED Drivers | LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | ||||
| Input Voltage | 3 to 5.5 volts | 3 to 5.5 volts | ||||
| Output Voltage | 20 volts | 20 volts | ||||
| Output Current | 100 milliamps | 100 milliamps |