8-Bit Shift Register Driver, 100mA Output, 30MHz, SO Package Product overview: STP08CP05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 100mA, 30MHz. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 8-bit, 100mA, 30MHz, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CP05MTR can be used for catalog matching and distributor lookup.
STMicroelectronics STP08CP05MTR
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
LED Driver IC 8 Output Linear Shift Register Dimming 100mA 16-SO
LED DRIVER, 8BIT, 30MHZ, NSOIC-16; Device Topology:Constant Current; No. of Outputs:8Outputs; Output Current:100mA; Output Voltage:20V; Driver Case Style:NSOIC; No. of Pins:16Pins; Input Voltage Min:3V; Input Voltage Max:5.5V; RoHS Compliant: Yes
IC LED DRVR LINEAR 100MA 16SO
Low-voltage, low current power 8
| ERSAELECTRONICS PTE. LTD. | RS Components, Ltd. | DigiKey | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 137-STP08CP05MTR | 8805418P | 497-6268-6-ND | 38Y7953 | STP08CP05MTR | STP08CP05MTR |
| Product Name | 8-bit 100mA 30MHz LED Driver IC | LED Drivers | LED Drivers | Led Driver, 8Bit, 30Mhz, Nsoic-16; Device Topology Stmicroelectronics | PMIC - LED Drivers | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers |
| Output Voltage | 20 volts | 20 volts | 20 volts | |||
| Number of Channels | 8 # | |||||
| Type | Dimmable | Constant Current | ||||
| Features | RoHS Compliant | RoHS Compliant | RoHS Compliant |