STMicroelectronics, Inc. LED Drivers STP08CDC596M

Description
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - STP08CDC596M-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
STP08CDC596M-ND
LED Drivers STP08CDC596M-ND
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO

LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-SO

Buy Now Datasheet
Singapore, Singapore
LED Driver IC
137-STP08CDC596M
LED Driver IC 137-STP08CDC596M
LED DISPLAY DRIVER, PDSO16, LEAD FREE, SOP-16 Product overview: STP08CDC596M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596M can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO16, LEAD FREE, SOP-16 Product overview: STP08CDC596M from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08CDC596M can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - PMIC - LED Drivers - 1253382-STP08CDC596M - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - LED Drivers
1253382-STP08CDC596M
Integrated Circuits (ICs) - PMIC - LED Drivers 1253382-STP08CDC596M
Win Source Part Number: 1253382-STP08CDC596M Category: Integrated Circuits (ICs)>PMIC - LED Drivers Type: Linear Package: Tube Applications: Signage Standard Package: 1,000 Mounting: SMD (SMT) Voltage - Output: 16V Frequency: 25MHz Current - Output / Channel: 120mA Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 8 Voltage - Supply (Min): 3.3V Voltage - Supply (Max): 5.5V Package / Case: 16-SOIC (0.154", 3.90mm Width) Supplier Device Package: 16-SO Temperature Range - Operating: -40°C ~ 125°C (TA) ECCN: EAR99 Fake Threat In the Open Market: 72 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STP08C Product Status: Obsolete

Win Source Part Number: 1253382-STP08CDC596M
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Applications: Signage
Standard Package: 1,000
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 120mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 8
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Package / Case: 16-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 16-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 72 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP08C
Product Status: Obsolete

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP08CDC596M - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP08CDC596M
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP08CDC596M
IC LED DRIVER LINEAR 120MA 16SO

IC LED DRIVER LINEAR 120MA 16SO

Supplier's Site
PMIC - LED Drivers - STP08CDC596M - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP08CDC596M
PMIC - LED Drivers STP08CDC596M
IC LED DRIVER LINEAR 120MA 16SO

IC LED DRIVER LINEAR 120MA 16SO

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number STP08CDC596M-ND 137-STP08CDC596M 1253382-STP08CDC596M STP08CDC596M STP08CDC596M
Product Name LED Drivers LED Driver IC Integrated Circuits (ICs) - PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.3 to 5.5 volts 3.3 to 5.5 volts
Output Voltage 16 volts 16 volts 16 volts
Output Current 120 milliamps 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - LM3406HVQMHQ1 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 1500 milliamps
View Details
PMIC - LED Drivers - AAT2823TIBK-T1 - Lingto Electronic Limited
Skyworks Solutions, Inc.
Specs
Type Dimmable
Output Current 50 milliamps
View Details
2 suppliers
LM3464A LED Driver with Dynamic Headroom Control and Thermal Control Interfaces - LM3464AMHX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 12 to 95 volts
View Details
6 suppliers
LED Driver IC - 137-A8513KLPTR-T - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Number of Channels 1 #
View Details
5 suppliers