STMicroelectronics, Inc. LED Drivers STP08C596B1

Description
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP
Request a Quote Datasheet
Description
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LED Drivers - 497-3744-5-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-3744-5-ND
LED Drivers 497-3744-5-ND
LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP

LED Driver IC 8 Output Linear Shift Register Dimming 120mA 16-DIP

Buy Now Datasheet
Singapore, Singapore
DIP LED Driver IC
137-STP08C596B1
DIP LED Driver IC 137-STP08C596B1
LED DISPLAY DRIVER, PDIP16, PLASTIC, DIP-16 Product overview: STP08C596B1 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08C596B1 can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDIP16, PLASTIC, DIP-16 Product overview: STP08C596B1 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include DIP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, DIP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP08C596B1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - LED Drivers - STP08C596B1 - 935524-STP08C596B1 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP08C596B1
935524-STP08C596B1
PMIC - PMIC - LED Drivers - STP08C596B1 935524-STP08C596B1
Manufacturer: STMicroelectronics Win Source Part Number: 935524-STP08C596B1 Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-DIP Package: Tube Package: 16-DIP (0.300", 7.62mm) Mounting: Through Hole Part Status: Obsolete Family Name: STP08C Categories: Integrated Circuits (ICs) Case / Package: 16-DIP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Quantity per package: 1000 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 497-3744-5, 497-3744-5-NDR

Manufacturer: STMicroelectronics
Win Source Part Number: 935524-STP08C596B1
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 8 Output Linear Shift Register - Dimming 120mA 16-DIP
Package: Tube
Package: 16-DIP (0.300", 7.62mm)
Mounting: Through Hole
Part Status: Obsolete
Family Name: STP08C
Categories: Integrated Circuits (ICs)
Case / Package: 16-DIP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Quantity per package: 1000
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-3744-5, 497-3744-5-NDR

Buy Now Datasheet
PMIC - LED Drivers - STP08C596B1 - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP08C596B1
PMIC - LED Drivers STP08C596B1
IC LED DRIVER LINEAR 120MA 16DIP

IC LED DRIVER LINEAR 120MA 16DIP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP08C596B1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP08C596B1
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP08C596B1
IC LED DRIVER LINEAR 120MA 16DIP

IC LED DRIVER LINEAR 120MA 16DIP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 497-3744-5-ND 137-STP08C596B1 935524-STP08C596B1 STP08C596B1 STP08C596B1
Product Name LED Drivers DIP LED Driver IC PMIC - PMIC - LED Drivers - STP08C596B1 PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 4.5 to 5.5 volts 4.5 to 5.5 volts
Output Voltage 16 volts 16 volts
Output Current 120 milliamps 120 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

LED Driver ICs - 2467414 - RS Components, Ltd.
RS Components, Ltd.
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Output Current 150 milliamps
View Details
24-channel automotive linear LED driver - NEX13241PE-Q100Y - Nexperia B.V.
Specs
Form Factor Intgrated Circuit (IC)
View Details
PMIC - LED Drivers - FAN5701UMP30X-ON - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 30 milliamps
View Details
PMIC - PMIC - LED Drivers - LM3414HVMRX - 83438-LM3414HVMRX - Win Source Electronics
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage 4.5 volts
Output Current 1000 milliamps
View Details
2 suppliers