STMicroelectronics, Inc. PMIC - PMIC - LED Drivers - STP04CM596XTTR STP04CM596XTTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 898299-STP04CM596XTT R Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear Shift Register - Dimming 500mA 16-TSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STP04CM Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 898299-STP04CM596XTT R Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear Shift Register - Dimming 500mA 16-TSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STP04CM Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - LED Drivers - STP04CM596XTTR - 898299-STP04CM596XTTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP04CM596XTTR
898299-STP04CM596XTTR
PMIC - PMIC - LED Drivers - STP04CM596XTTR 898299-STP04CM596XTTR
Manufacturer: STMicroelectronics Win Source Part Number: 898299-STP04CM596XTT R Operating Temperature Range: -40°C ~ 125°C (TA) Features: LED Driver IC 4 Output Linear Shift Register - Dimming 500mA 16-TSSOP-EP Package: Reel - TR Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad Mounting: Surface Mount Part Status: Obsolete Family Name: STP04CM Categories: Integrated Circuits (ICs) Case / Package: 16-TSSOP-EP ECCN: EAR99 Popularity: High Fake Threat In the Open Market: 81 pct. Supply and Demand Status: Balance Quantity per package: 2500 MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001

Manufacturer: STMicroelectronics
Win Source Part Number: 898299-STP04CM596XTTR
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: LED Driver IC 4 Output Linear Shift Register - Dimming 500mA 16-TSSOP-EP
Package: Reel - TR
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: Surface Mount
Part Status: Obsolete
Family Name: STP04CM
Categories: Integrated Circuits (ICs)
Case / Package: 16-TSSOP-EP
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 81 pct.
Supply and Demand Status: Balance
Quantity per package: 2500
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001

Buy Now Datasheet
LED Drivers - STP04CM596XTTR-ND - DigiKey
Thief River Falls, MN, United States
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 16-TSSOP-EP

LED Driver IC 4 Output Linear Shift Register Dimming 500mA 16-TSSOP-EP

Buy Now Datasheet
Singapore, Singapore
TSSOP LED Driver IC
137-STP04CM596XTTR
TSSOP LED Driver IC 137-STP04CM596XTTR
LED DISPLAY DRIVER, PDSO16, TSSOP-16 Product overview: STP04CM596XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596XTTR can be used for catalog matching and distributor lookup.

LED DISPLAY DRIVER, PDSO16, TSSOP-16 Product overview: STP04CM596XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596XTTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - LED Drivers - STP04CM596XTTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP04CM596XTTR
PMIC - LED Drivers STP04CM596XTTR
IC LED DRIVER LIN 500MA 16TSSOP

IC LED DRIVER LIN 500MA 16TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP04CM596XTTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP04CM596XTTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP04CM596XTTR
IC LED DRVR LINEAR 500MA 16TSSOP

IC LED DRVR LINEAR 500MA 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 898299-STP04CM596XTTR STP04CM596XTTR-ND 137-STP04CM596XTTR STP04CM596XTTR STP04CM596XTTR
Product Name PMIC - PMIC - LED Drivers - STP04CM596XTTR LED Drivers TSSOP LED Driver IC PMIC - LED Drivers Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Package Type 16-TSSOP-EP
Input Voltage 3.3 to 5.5 volts 3.3 to 5.5 volts
Output Voltage 16 volts 16 volts
Unlock Full Specs
to access all available technical data

Similar Products

Wide Input Voltage Range High Efficiency Fault Tolerant Led Driver - A8514KLPTR-T - Allegro MicroSystems Inc.
Specs
Form Factor Intgrated Circuit (IC)
View Details
6 suppliers
LED Drivers - 1727-NCR420PASXDKR-ND - DigiKey
Specs
Form Factor Intgrated Circuit (IC)
Input Voltage ? to 40 volts
Output Voltage 40 volts
View Details
4 suppliers
BQ2050 Li-Ion Gas Gauge With 1-Wire (DQ) Interface And 5 LED Drivers - BQ2050SN-D119 - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Package Type SOIC
Features RoHS Compliant
View Details
3 suppliers