Win Source Part Number: 1253385-STP04CM596M1
Category: Integrated Circuits (ICs)>PMIC - LED Drivers
Type: Linear
Package: Tube
Standard Package: 100
Mounting: SMD (SMT)
Voltage - Output: 16V
Frequency: 25MHz
Current - Output / Channel: 500mA
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 4
Voltage - Supply (Min): 3.3V
Voltage - Supply (Max): 5.5V
Package / Case: 14-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 14-SO
Temperature Range - Operating: -40°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STP04CM
Product Status: Obsolete
LED Driver IC 4 Output Linear Shift Register Dimming 500mA 14-SO
IC LED DRIVER LINEAR 500MA 14SO Product overview: STP04CM596M1 from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 500MA, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM596M1 can be used for catalog matching and distributor lookup.
IC LED DRIVER LINEAR 500MA 14SO
IC LED DRIVER LINEAR 500MA 14SO
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 1253385-STP04CM596M1 | STP04CM596M1-ND | 137-STP04CM596M1 | STP04CM596M1 | STP04CM596M1 |
| Product Name | Integrated Circuits (ICs) - PMIC - LED Drivers | LED Drivers | 500MA LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Output Voltage | 16 volts | 16 volts | 16 volts | ||
| Package Type | 14-SOIC (0.154", 3.90mm Width) | ||||
| Input Voltage | 3.3 to 5.5 volts | 3.3 to 5.5 volts |