LED Driver IC 4 Output Linear Shift Register Dimming 400mA 16-HTSSOP
LED Driver IC 4 Output Linear Shift Register Dimming 400mA 16-HTSSOP
Manufacturer: STMicroelectronics
Win Source Part Number: 1261647-STP04CM05XTT
Packaging: Reel - TR
Type: Linear
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 16-TSSOP (0.173", 4.40mm Width) Exposed Pad
Mounting: SMD
Voltage - Output: 19V
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 4
Family Name: STP04CM05XTTR
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.st.com
Manufacturer Package: 16-HTSSOP
Voltage Supply MAX: 5.5V
Output Current per Channel: 400mA
Voltage Supply MIN: 3.3V
Alternative Parts (Cross-Reference): FAN5610MPX_Q; MAX7304ETG+T; MAX8822ETE+T;
Introduction Date: November 26, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
4-Ch LED Driver, 400mA, 19V Out, 30MHz, 5.5V, TSSOP Product overview: STP04CM05XTTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400mA, 19V, 30MHz, TSSOP. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, 400mA, 19V, 30MHz, TSSOP, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM05XTTR can be used for catalog matching and distributor lookup.
IC LED DRVR LIN 400MA 16HTSSOP
LED DRIVER, FULL REEL; Device Topology:Constant Current; No. of Outputs:4Outputs; Output Current:400mA; Output Voltage:19V; Driver Case Style:TSSOP; No. of Pins:16Pins; Input Voltage Min:3.3V; Input Voltage Max:5.5V; Product Range:- RoHS Compliant: Yes
LED DRIVER, 4 O/P, CC, HTSSOP-16; Device Topology:Constant Current; No. of Outputs:4Outputs; Output Current:400mA; Output Voltage:19V; Driver Case Style:HTSSOP; No. of Pins:16Pins; Input Voltage Min:3.3V; Input Voltage Max:5.5V RoHS Compliant: Yes
IC LED DRIVER LIN 400MA 16HTSSOP
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers | LED Drivers |
| Product Number | 497-6942-2-ND | 1261647-STP04CM05XTTR | 137-STP04CM05XTTR | STP04CM05XTTR | 57P1830 | STP04CM05XTTR |
| Product Name | LED Drivers | PMIC - PMIC - LED Drivers - STP04CM05XTTR | 400mA 19V 30MHz TSSOP LED Driver IC | Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers | Led Driver, Full Reel; Device Topology Stmicroelectronics | PMIC - LED Drivers |
| Form Factor | Intgrated Circuit (IC) | Intgrated Circuit (IC) | Intgrated Circuit (IC) | |||
| Input Voltage | 3.3 to 5.5 volts | 3.3 to 5.5 volts | 3.3 to 5.5 volts | |||
| Output Voltage | 19 volts | 19 volts | 19 volts | 19 volts | ||
| Output Current | 400 milliamps | 400 milliamps | 400 milliamps |