STMicroelectronics, Inc. LED Driver IC STP04CM05MTR

Description
4-bit constant current power-LED sink driver Product overview: STP04CM05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM05MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
4-bit constant current power-LED sink driver Product overview: STP04CM05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM05MTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
LED Driver IC
137-STP04CM05MTR
LED Driver IC 137-STP04CM05MTR
4-bit constant current power-LED sink driver Product overview: STP04CM05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM05MTR can be used for catalog matching and distributor lookup.

4-bit constant current power-LED sink driver Product overview: STP04CM05MTR from STMicroelectronics is a LED Driver IC for LED lighting, display backlights, indicator control, automotive lighting, signage, and regulated current drive circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include LED driver IC, constant current, lighting control, display backlight, External/Internal LED Drivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 137-STP04CM05MTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
LED Drivers - 497-6941-2-ND - DigiKey
Thief River Falls, MN, United States
LED Drivers
497-6941-2-ND
LED Drivers 497-6941-2-ND
LED Driver IC 4 Output Linear Shift Register Dimming 400mA 14-SO

LED Driver IC 4 Output Linear Shift Register Dimming 400mA 14-SO

Buy Now Datasheet
PMIC - PMIC - LED Drivers - STP04CM05MTR - 1103612-STP04CM05MTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - LED Drivers - STP04CM05MTR
1103612-STP04CM05MTR
PMIC - PMIC - LED Drivers - STP04CM05MTR 1103612-STP04CM05MTR
Manufacturer: STMicroelectronics Win Source Part Number: 1103612-STP04CM05MTR Packaging: Reel - TR Type: Linear Mounting: SMD (SMT) Frequency: 30MHz Internal Switch(s): Yes Topology: Shift Register Number of Outputs: 4 Output Voltage: 19V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: 14-SO Maximum Supply Voltage: 5.5V Operating Input Voltage(Min): 3.3V Channel Output Current: 400mA Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 1103612-STP04CM05MTR
Packaging: Reel - TR
Type: Linear
Mounting: SMD (SMT)
Frequency: 30MHz
Internal Switch(s): Yes
Topology: Shift Register
Number of Outputs: 4
Output Voltage: 19V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: 14-SO
Maximum Supply Voltage: 5.5V
Operating Input Voltage(Min): 3.3V
Channel Output Current: 400mA
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers - STP04CM05MTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers
STP04CM05MTR
Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers STP04CM05MTR
IC LED DRIVER LINEAR 400MA 14SO

IC LED DRIVER LINEAR 400MA 14SO

Supplier's Site
PMIC - LED Drivers - STP04CM05MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - LED Drivers
STP04CM05MTR
PMIC - LED Drivers STP04CM05MTR
IC LED DRIVER LINEAR 400MA 14SO

IC LED DRIVER LINEAR 400MA 14SO

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category LED Drivers LED Drivers LED Drivers LED Drivers LED Drivers
Product Number 137-STP04CM05MTR 497-6941-2-ND 1103612-STP04CM05MTR STP04CM05MTR STP04CM05MTR
Product Name LED Driver IC LED Drivers PMIC - PMIC - LED Drivers - STP04CM05MTR Integrated Circuits (ICs) - Power Management (PMIC) - LED Drivers PMIC - LED Drivers
Output Voltage 19 volts 19 volts 19 volts
Number of Channels 4 #
Form Factor Intgrated Circuit (IC) Intgrated Circuit (IC)
Input Voltage 3.3 to 5.5 volts 3.3 volts 3.3 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - LED Drivers - CAT4016VSR-T2 - Lingto Electronic Limited
Specs
Type Dimmable
Output Current 80 milliamps
View Details
Led Driver, 40V, Tsop-6; Device Topology Nexperia - 52X6132 - Newark, An Avnet Company
Specs
Form Factor Intgrated Circuit (IC)
Type Constant Current
Input Voltage ? to 40 volts
View Details
LM3410 525kHz/1.6MHz, Constant Current Boost and SEPIC LED Driver with Internal Compensation - LM3410XMFX/NOPB - Texas Instruments
Specs
Form Factor Intgrated Circuit (IC)
Type Dimmable
Input Voltage 2.7 to 5.5 volts
View Details
8 suppliers