Manufacturer: STMicroelectronics
Win Source Part Number: 1103610-STOTG04ESQTR
Packaging: Reel - TR
Type: Transceiver
Mounting: SMD (SMT)
Protocol: USB 2.0
Number of Drivers/Receivers: 1/1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN-EP (4x4)
Supply Voltage - Operating: 1.6 V to 5.5 V
Alternative Parts (Cross-Reference): ISP1301BS; STOTG04EQ; STOTG04ESQTR; STOTG04ESQ;
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Balance
USB Transceiver 1TR 12Mbps 24-Pin QFN T/R Product overview: STOTG04ESQTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STOTG04ESQTR can be used for catalog matching and distributor lookup.
USB Interface IC USB-OTG Full-Speed Trans
USB OTG TRANSCEIVER, -40 TO 85DEG C; USB IC Type:USB OTG Transceiver; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:12Mbps; No. of Ports:1 Port; RoHS Compliant: Yes
LOGIC_INTERFACES_SUP
IC TRANSCEIVER 1/1 24QFN
IC TRANSCEIVER 1/1 24QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1103610-STOTG04ESQTR | 710-STOTG04ESQTR | STOTG04ESQTR | 07AH7082 | 73T2455 | STOTG04ESQTR | STOTG04ESQTR |
| Product Name | Interface - Interface - Drivers, Receivers, Transceivers - STOTG04ESQTR | QFN Interface Transceiver IC | USB Interface IC | Usb Otg Transceiver, -40 To 85Deg C; Usb Ic Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Drivers, Receivers, Transceivers |
| Device Type | Receiver; Transceiver | Transceiver | Receiver; Sensor Interface | Transceiver; Transceiver | |||
| Supply Voltage | Other; 1.6 V ~ 5.5 V | Other; 2.7V | Other | Other; 1.6V ~ 5.5V | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Package Type | 24-QFN-EP (4x4) | QFN | QFN-24 | QFN | 24-VFQFN Exposed Pad |