USB Transceiver 12Mbps 1-Ch I2C/UART QFN 2.7-5.5V Product overview: STOTG04EQTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, QFN. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, QFN, Interface Transceiver IC, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 710-STOTG04EQTR can be used for catalog matching and distributor lookup.
IC TRANSCEIVER 1/1 24QFN
USB Interface IC USB-OTG Full-speed Transceiver
IC TRANSCEIVER 1/1 24QFN
USB OTG TRANSCEIVER, 12MBPS, QFN-24; USB IC Type:USB OTG Transceiver; USB Standard:USB 2.0; Supply Voltage Min:2.7V; Supply Voltage Max:5.5V; Interface Case Style:QFN; No. of Pins:24Pins; Data Rate:12Mbps; No. of Ports:1 Port RoHS Compliant: Yes
LOGIC_INTERFACES_SUP
| ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 710-STOTG04EQTR | STOTG04EQTR | STOTG04EQTR | STOTG04EQTR | 18AC7775 | 57P1543 |
| Product Name | 5.5V QFN Interface Transceiver IC | Drivers, Receivers, Transceivers | USB Interface IC | Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers | Usb Otg Transceiver, 12Mbps, Qfn-24; Usb Ic Type Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics |
| Device Type | Transceiver | Transceiver; Transceiver | Receiver; Sensor Interface | |||
| Features | RoHS | RoHS | RoHS | |||
| Data Rate | 12000 kbps | 12000 to ? kbps | 12000 kbps | |||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |