STMicroelectronics PMIC - PMIC - Power Management - Specialized - STODD03QTR STODD03QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 802878-STODD03QTR Packaging: Reel Mounting Style: SMD Applications: Optical Current - Supply: 1.6mA Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V Part Number Series: STODD03
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 802878-STODD03QTR Packaging: Reel Mounting Style: SMD Applications: Optical Current - Supply: 1.6mA Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V Part Number Series: STODD03
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STODD03QTR - 802878-STODD03QTR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STODD03QTR
802878-STODD03QTR
PMIC - PMIC - Power Management - Specialized - STODD03QTR 802878-STODD03QTR
Manufacturer: STMicroelectronics Win Source Part Number: 802878-STODD03QTR Packaging: Reel Mounting Style: SMD Applications: Optical Current - Supply: 1.6mA Supplier Device Package: 16-QFN (4x4) Temperature Range - Operating: -25°C ~ 125°C Manufacturer Package: 16-VQFN Exposed Pad Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 4,500 MSL Level: 1 (Unlimited) Supply Voltage (V): 4V ~ 6V Part Number Series: STODD03

Manufacturer: STMicroelectronics
Win Source Part Number: 802878-STODD03QTR
Packaging: Reel
Mounting Style: SMD
Applications: Optical
Current - Supply: 1.6mA
Supplier Device Package: 16-QFN (4x4)
Temperature Range - Operating: -25°C ~ 125°C
Manufacturer Package: 16-VQFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 4,500
MSL Level: 1 (Unlimited)
Supply Voltage (V): 4V ~ 6V
Part Number Series: STODD03

Buy Now
Power Management - Specialized - STODD03QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STODD03QTR
Power Management - Specialized STODD03QTR
Optical PMIC 16-QFN (4x4)

Optical PMIC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 802878-STODD03QTR STODD03QTR
Product Name PMIC - PMIC - Power Management - Specialized - STODD03QTR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details