STMicroelectronics PMIC - PMIC - Power Management - Specialized - STODD03PQR STODD03PQR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 795766-STODD03PQR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C Package: 16-VQFN Exposed Pad Applications: Optical Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Family Name: STODD03 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QFN (4x4) Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 795766-STODD03PQR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C Package: 16-VQFN Exposed Pad Applications: Optical Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Family Name: STODD03 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QFN (4x4) Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Management - Specialized - STODD03PQR - 795766-STODD03PQR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Management - Specialized - STODD03PQR
795766-STODD03PQR
PMIC - PMIC - Power Management - Specialized - STODD03PQR 795766-STODD03PQR
Manufacturer: STMicroelectronics Win Source Part Number: 795766-STODD03PQR Packaging: Reel package Operating Temperature Range: -25°C ~ 125°C Package: 16-VQFN Exposed Pad Applications: Optical Mounting: SMD Operating Supply Voltage: 4 V ~ 6 V Family Name: STODD03 Categories: Integrated Circuits (ICs) Operating Supply Current: 1.6mA Manufacturer Package: 16-QFN (4x4) Introduction Date: August 30, 2011 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2029 Popularity: Medium Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 795766-STODD03PQR
Packaging: Reel package
Operating Temperature Range: -25°C ~ 125°C
Package: 16-VQFN Exposed Pad
Applications: Optical
Mounting: SMD
Operating Supply Voltage: 4 V ~ 6 V
Family Name: STODD03
Categories: Integrated Circuits (ICs)
Operating Supply Current: 1.6mA
Manufacturer Package: 16-QFN (4x4)
Introduction Date: August 30, 2011
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2029
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Power Management - Specialized - STODD03PQR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STODD03PQR
Power Management - Specialized STODD03PQR
Optical PMIC 16-QFN (4x4)

Optical PMIC 16-QFN (4x4)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 795766-STODD03PQR STODD03PQR
Product Name PMIC - PMIC - Power Management - Specialized - STODD03PQR Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 8228906 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Active Low; Active low
Type SOT-23; Sot-23
View Details
Voltage Reference - TLVH431NMQDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details