STMicroelectronics PMIC - PMIC - Display Drivers - STOD2540PMR STOD2540PMR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 803703-STOD2540PMR Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 400μA Display Type: PMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-PowerVDFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: STOD2540
Request a Quote
Description
Manufacturer: STMicroelectronics Win Source Part Number: 803703-STOD2540PMR Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 400μA Display Type: PMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-PowerVDFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: STOD2540
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Display Drivers - STOD2540PMR - 803703-STOD2540PMR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - STOD2540PMR
803703-STOD2540PMR
PMIC - PMIC - Display Drivers - STOD2540PMR 803703-STOD2540PMR
Manufacturer: STMicroelectronics Win Source Part Number: 803703-STOD2540PMR Packaging: Reel Mounting Style: SMD Configuration: Display Matrix Current - Supply: 400μA Display Type: PMOLED Part Status: Obsolete (End Of Life) Supplier Device Package: 8-QFN (3x3) Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 8-PowerVDFN Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 3,000 MSL Level: 3 (168 Hours) Supply Voltage (V): 3V ~ 5.5V Part Number Series: STOD2540

Manufacturer: STMicroelectronics
Win Source Part Number: 803703-STOD2540PMR
Packaging: Reel
Mounting Style: SMD
Configuration: Display Matrix
Current - Supply: 400μA
Display Type: PMOLED
Part Status: Obsolete (End Of Life)
Supplier Device Package: 8-QFN (3x3)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 8-PowerVDFN
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 3 (168 Hours)
Supply Voltage (V): 3V ~ 5.5V
Part Number Series: STOD2540

Buy Now
Display Drivers - STOD2540PMR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
STOD2540PMR
Display Drivers STOD2540PMR
PMOLED Driver 8-QFN (3x3)

PMOLED Driver 8-QFN (3x3)

Buy Now

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 803703-STOD2540PMR STOD2540PMR
Product Name PMIC - PMIC - Display Drivers - STOD2540PMR Display Drivers
Supply Voltage Other; 3V ~ 5.5V Other; 3V ~ 5.5V
Unlock Full Specs
to access all available technical data

Similar Products

Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 289-723 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details
Driver Ic; Supply Voltage Min Allegro Microsystems - 01F263 - Newark, An Avnet Company
Specs
Supply Voltage Other; 4.5V
# of Devices 1 #
View Details
18-bit universal bus transceiver; 3-state - 74ALVCH16600DGG:11 - Nexperia B.V.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; +4.6
View Details
3 suppliers