STMicroelectronics, Inc. Display Drivers STOD1812PUR

Description
PMOLED Driver 10-DFN (3x3)
Request a Quote Datasheet
Description
PMOLED Driver 10-DFN (3x3)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Display Drivers - 497-6839-2-ND - DigiKey
Thief River Falls, MN, United States
Display Drivers
497-6839-2-ND
Display Drivers 497-6839-2-ND
PMOLED Driver 10-DFN (3x3)

PMOLED Driver 10-DFN (3x3)

Buy Now Datasheet
PMIC - PMIC - Display Drivers - STOD1812PUR - 053909-STOD1812PUR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Display Drivers - STOD1812PUR
053909-STOD1812PUR
PMIC - PMIC - Display Drivers - STOD1812PUR 053909-STOD1812PUR
Manufacturer: STMicroelectronics Win Source Part Number: 053909-STOD1812PUR Packaging: Reel - TR Mounting: SMD (SMT) Configuration: Display Matrix Display Type: PMOLED Family Name: STOD1812 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-DFN (3x3) Supply Voltage - Operating: 2.5 V to 5.5 V Operating Supply Current: 1.3mA Introduction Date: March 25, 2008 ECCN: EAR99 Estimated EOL Date: Obsolete Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053909-STOD1812PUR
Packaging: Reel - TR
Mounting: SMD (SMT)
Configuration: Display Matrix
Display Type: PMOLED
Family Name: STOD1812
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-DFN (3x3)
Supply Voltage - Operating: 2.5 V to 5.5 V
Operating Supply Current: 1.3mA
Introduction Date: March 25, 2008
ECCN: EAR99
Estimated EOL Date: Obsolete
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Display Drivers - STOD1812PUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Display Drivers
STOD1812PUR
Display Drivers STOD1812PUR
PMOLED Driver 10-DFN (3x3)

PMOLED Driver 10-DFN (3x3)

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces
Product Number 497-6839-2-ND 053909-STOD1812PUR STOD1812PUR
Product Name Display Drivers PMIC - PMIC - Display Drivers - STOD1812PUR Display Drivers
Supply Voltage Other; 2.5V ~ 5.5V Other; 2.5 V ~ 5.5 V Other; 2.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Package Type 10-WFDFN Exposed Pad 10-DFN (3x3) 10-WFDFN Exposed Pad
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Sensor and Detector Interfaces - A5350CA - 129959-A5350CA - Win Source Electronics
Specs
Operating Temperature -10 to 60 C (14 to 140 F)
Package Type DIP; 16-DIP
View Details
7 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100480060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-4204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Controllers - CG8352AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers