IC BATT CHG LI-ION 1CELL 12DFN
IC BATT CHG LI-ION 1CELL 12DFN
IC BATT CHG LI-ION 1CELL 12DFN
Li-Ion Battery Charger with LDO DFN12EP
Li-Ion Battery Charger with LDO DFN12EP
Li-Ion Battery Charger with LDO DFN12EP
Manufacturer: STMicroelectronics
Win Source Part Number: 795765-STNS01PUR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 12-WFDFN Exposed Pad
Interface: USB
Fault Protection: Over Current, Over Temperature, Short Circuit
Battery Chemistry: Lithium-Ion
Number of Cells: 1
Current - Charging: Constant - Programmable
Charge Current - Max: 220mA
Battery Pack Voltage: 4.2V
Family Name: STNS01
Categories: Integrated Circuits (ICs)
Manufacturer Package: 12-DFN (3x3)
Voltage Supply MAX: 5.4V
Alternative Parts (Cross-Reference): MAX14745BEWX+; MAX14745BEWX+T; MAX14745LEWX+T;
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
IC BATT CHG LI-ION 1CELL 12DFN
IC LI-ION BATT CHARGER LDO 12DFN
IC BATT CHG LI-ION 1CELL 12DFN
Charger IC Lithium Ion 12-DFN (3x3)
BATT CHARGER, LI-ION, -40 TO 85DEG C; Battery Type:Li-Ion; Input Voltage:5.4V; Battery Charge Voltage:4.2V; Charge Current:400mA; IC Case / Package:DFN; No. of Pins:12Pins; No. of Cells:1Cells; Operating Temperature Min:-40°C RoHS Compliant: Yes
| DigiKey | RS Components, Ltd. | RS Components, Ltd. | Win Source Electronics | Lingto Electronic Limited | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs | Battery Charger ICs |
| Product Number | 497-13880-1-ND | 8291431P | 8291431 | 795765-STNS01PUR | STNS01PUR | 761-STNS01PUR | STNS01PUR | STNS01PUR | 38Y7949 | 01X3298 |
| Product Name | PMIC - Battery Chargers | Battery Management | Battery Management | PMIC - PMIC - Battery Chargers - STNS01PUR | PMIC - Battery Chargers | IC LI-ION BATT CHARGER LDO 12DFN | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Chargers | Battery Chargers | Batt Charger, Li-Ion, -40 To 85Deg C; Battery Type Stmicroelectronics | Legacy Products Stmicroelectronics |
| Features | Over Current Protection; Lead-Free | Over Current Protection | Over Current Protection | Over Current Protection | ||||||
| Package Type | 12-WFDFN Exposed Pad | DFN | Dfn | 12-WFDFN Exposed Pad | 12-WFDFN Exposed Pad | |||||
| Pins | 12 | 12 | 12 | 12 | 12 | |||||
| Cells | 1 | 1 | 1 | |||||||
| Supply Voltage | 5.4 volts | 4.2 volts | 5.4 volts | 5.4 volts |