STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRGPF12TR

Description
Win Source Part Number: 1253161-STNRGPF12TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18368-1,-1138-ST NRGPF12TRCT,497-1836 8-2,497-18368-6,-113 8-STNRGPF12TRDKR,-11 38-STNRGPF12TR Base Product Number: STNRGPF12 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253161-STNRGPF12TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18368-1,-1138-ST NRGPF12TRCT,497-1836 8-2,497-18368-6,-113 8-STNRGPF12TRDKR,-11 38-STNRGPF12TR Base Product Number: STNRGPF12 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253161-STNRGPF12TR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253161-STNRGPF12TR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253161-STNRGPF12TR
Win Source Part Number: 1253161-STNRGPF12TR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel Applications: Digital Power Controller Standard Package: 2,500 Mounting: SMD (SMT) Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 68 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: 497-18368-1,-1138-ST NRGPF12TRCT,497-1836 8-2,497-18368-6,-113 8-STNRGPF12TRDKR,-11 38-STNRGPF12TR Base Product Number: STNRGPF12 Product Status: Obsolete

Win Source Part Number: 1253161-STNRGPF12TR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel
Applications: Digital Power Controller
Standard Package: 2,500
Mounting: SMD (SMT)
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: 497-18368-1,-1138-STNRGPF12TRCT,497-18368-2,497-18368-6,-1138-STNRGPF12TRDKR,-1138-STNRGPF12TR
Base Product Number: STNRGPF12
Product Status: Obsolete

Buy Now Datasheet
Power Management - Specialized - STNRGPF12TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRGPF12TR
Power Management - Specialized STNRGPF12TR
Digital Power Controller PMIC 38-TSSOP

Digital Power Controller PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253161-STNRGPF12TR STNRGPF12TR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901816 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Open Drain; Open Drain
View Details
Thermal Management - AMC6821SDBQRG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Voltage Reference - TL431AFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details