STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRG388ATR

Description
Win Source Part Number: 1253156-STNRG388ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PWM Generator Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STNRG388
Request a Quote Datasheet
Description
Win Source Part Number: 1253156-STNRG388ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PWM Generator Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STNRG388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253156-STNRG388ATR - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253156-STNRG388ATR
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253156-STNRG388ATR
Win Source Part Number: 1253156-STNRG388ATR Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tape & Reel (TR) Applications: PWM Generator Standard Package: 2,500 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Base Product Number: STNRG388

Win Source Part Number: 1253156-STNRG388ATR
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tape & Reel (TR)
Applications: PWM Generator
Standard Package: 2,500
Mounting: SMD (SMT)
Current - Supply: 100mA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STNRG388

Buy Now Datasheet
Power Management - Specialized - STNRG388ATR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRG388ATR
Power Management - Specialized STNRG388ATR
PWM Generator PMIC 38-TSSOP

PWM Generator PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253156-STNRG388ATR STNRG388ATR
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1905532P - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Type SOT-223
View Details
 - IP4047CX6/LF,135 - Rochester Electronics
Nexperia B.V.
Specs
Type CSP; WLCSP6
View Details
PMIC - Supervisors - ADM1817-R23ART-RL - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details