STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STNRG388A

Description
Win Source Part Number: 1253144-STNRG388A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15635-5,497-156 35-5 Base Product Number: STNRG388
Request a Quote Datasheet
Description
Win Source Part Number: 1253144-STNRG388A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15635-5,497-156 35-5 Base Product Number: STNRG388
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1253144-STNRG388A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1253144-STNRG388A
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1253144-STNRG388A
Win Source Part Number: 1253144-STNRG388A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tube Applications: PWM Generator Standard Package: 50 Mounting: SMD (SMT) Current - Supply: 100mA Voltage - Supply: 3V ~ 5.5V Package / Case: 38-TFSOP (0.173", 4.40mm Width) Supplier Device Package: 38-TSSOP Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 82 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: -497-15635-5,497-156 35-5 Base Product Number: STNRG388

Win Source Part Number: 1253144-STNRG388A
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tube
Applications: PWM Generator
Standard Package: 50
Mounting: SMD (SMT)
Current - Supply: 100mA
Voltage - Supply: 3V ~ 5.5V
Package / Case: 38-TFSOP (0.173", 4.40mm Width)
Supplier Device Package: 38-TSSOP
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: -497-15635-5,497-15635-5
Base Product Number: STNRG388

Buy Now Datasheet
Power Management - Specialized - STNRG388A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STNRG388A
Power Management - Specialized STNRG388A
PWM Generator PMIC 38-TSSOP

PWM Generator PMIC 38-TSSOP

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253144-STNRG388A STNRG388A
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907818 - RS Components, Ltd.
Specs
Type So
Pins 8
View Details
Voltage Regulators - Linear - LD6805K/185H115 - Quarktwin Technology Ltd.
Specs
Number of Supplies 1
Type 4-UDFN Exposed Pad
IQ 150000 µA
View Details