STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMUX7000QTR STMUX7000QTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031441-STMUX7000QTR Packaging: Reel - TR Features: Bi-Directional, DDC, HSYNC, RGB, VSYNC Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 32-QFN (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031441-STMUX7000QTR Packaging: Reel - TR Features: Bi-Directional, DDC, HSYNC, RGB, VSYNC Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 32-QFN (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMUX7000QTR - 031441-STMUX7000QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMUX7000QTR
031441-STMUX7000QTR
Interface - Interface - Analog Switches - Special Purpose - STMUX7000QTR 031441-STMUX7000QTR
Manufacturer: STMicroelectronics Win Source Part Number: 031441-STMUX7000QTR Packaging: Reel - TR Features: Bi-Directional, DDC, HSYNC, RGB, VSYNC Applications: Audio, Video Switch Circuit: SPDT -3db Bandwidth: 1GHz Number of Channels: 7 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 32-QFN (3x6) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031441-STMUX7000QTR
Packaging: Reel - TR
Features: Bi-Directional, DDC, HSYNC, RGB, VSYNC
Applications: Audio, Video
Switch Circuit: SPDT
-3db Bandwidth: 1GHz
Number of Channels: 7
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 32-QFN (3x6)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMUX7000QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMUX7000QTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMUX7000QTR
IC MUX 7 X DPDT 6.5 OHM 32QFN

IC MUX 7 X DPDT 6.5 OHM 32QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031441-STMUX7000QTR STMUX7000QTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMUX7000QTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

RF Front End (LNA + PA) - 2312-QM55001SRTR-ND - DigiKey
Specs
Device Type Front End
Package Type 24-WQFN Exposed Pad
Pins 24 #
View Details
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD74HC4051PWRG4 - 771385-CD74HC4051PWRG4 - Win Source Electronics
Specs
Supply Voltage Other; 2 V ~ 6 V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type SSOP
View Details
2 suppliers
Human Machine Interface (HMI) - 762-5204/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 1158914-54F139/BEA - Win Source Electronics
Specs
Device Type Receiver; Sensor Interface; Transceiver
View Details