STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMUX1800LQTR STMUX1800LQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031440-STMUX1800LQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031440-STMUX1800LQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMUX1800LQTR - 031440-STMUX1800LQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMUX1800LQTR
031440-STMUX1800LQTR
Interface - Interface - Analog Switches - Special Purpose - STMUX1800LQTR 031440-STMUX1800LQTR
Manufacturer: STMicroelectronics Win Source Part Number: 031440-STMUX1800LQTR Packaging: Reel - TR Features: 10/100/1000, Bi-Directional, LAN Applications: Audio, Telecommunications, Video Switch Circuit: SPDT -3db Bandwidth: 600MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 6.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031440-STMUX1800LQTR
Packaging: Reel - TR
Features: 10/100/1000, Bi-Directional, LAN
Applications: Audio, Telecommunications, Video
Switch Circuit: SPDT
-3db Bandwidth: 600MHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 6.5 Ohm
Case / Package: 56-QFN (11x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMUX1800LQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMUX1800LQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMUX1800LQTR
IC MUX/DEMUX 16X8 56QFN

IC MUX/DEMUX 16X8 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031440-STMUX1800LQTR STMUX1800LQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMUX1800LQTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

 - UDS6118H-883 - Rochester Electronics
Allegro MicroSystems Inc.
Specs
Package Type DIP; CDIP; CDIP18
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100240060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Interface module - 704-5303 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -25 to 40 C (-13 to 104 F)
View Details
Interface - Interface - Telecom - PEB22554HTV1.3 - 061384-PEB22554HTV1.3 - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.13 V ~ 3.46 V
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
2 suppliers