STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMUX1000LQTR STMUX1000LQTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 103431-STMUX1000LQTR Packaging: Reel - TR Features: Bi-Directional, LAN Applications: Telecommunications Switch Circuit: SPDT -3db Bandwidth: 450MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 103431-STMUX1000LQTR Packaging: Reel - TR Features: Bi-Directional, LAN Applications: Telecommunications Switch Circuit: SPDT -3db Bandwidth: 450MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMUX1000LQTR - 103431-STMUX1000LQTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMUX1000LQTR
103431-STMUX1000LQTR
Interface - Interface - Analog Switches - Special Purpose - STMUX1000LQTR 103431-STMUX1000LQTR
Manufacturer: STMicroelectronics Win Source Part Number: 103431-STMUX1000LQTR Packaging: Reel - TR Features: Bi-Directional, LAN Applications: Telecommunications Switch Circuit: SPDT -3db Bandwidth: 450MHz Number of Channels: 11 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 7.5 Ohm Case / Package: 56-QFN (11x5) Single Supply Voltage (V+): 3 V to 3.6 V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 103431-STMUX1000LQTR
Packaging: Reel - TR
Features: Bi-Directional, LAN
Applications: Telecommunications
Switch Circuit: SPDT
-3db Bandwidth: 450MHz
Number of Channels: 11
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 7.5 Ohm
Case / Package: 56-QFN (11x5)
Single Supply Voltage (V+): 3 V to 3.6 V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMUX1000LQTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMUX1000LQTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMUX1000LQTR
IC MUX/DEMUX 16X8 56QFN

IC MUX/DEMUX 16X8 56QFN

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 103431-STMUX1000LQTR STMUX1000LQTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMUX1000LQTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Power Switch ICs - 1222931 - RS Components, Ltd.
RS Components, Ltd.
Specs
Features RoHS
Supply Voltage Other; 5.5 v
Package Type MSOP; Msop
View Details
Interface Transceiver IC - 710-32R2211RX2CVTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details
2 suppliers
 - PHDMI2F4,115 - Rochester Electronics
Nexperia B.V.
Specs
Technology HDMI
Device Type Sensor Interface
Features RoHS
View Details
Interface Transceiver IC - 722-SI2457-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Features RoHS
Supply Voltage Other; 3V ~ 3.6V
View Details
4 suppliers