The STMPS2262TTR is an enhanced dual-channel power distribution switch designed for applications involving heavy capacitive loads and potential short-circuits. It features high-side MOSFET switches with a low on-resistance of 100 mΩ and supports a continuous current of 1000 mA per channel. The device operates within a voltage range of 2.7 V to 5.5 V and is compatible with both CMOS and TTL logic levels. Key protective features include thermal protection, independent short-circuit protection with an overcurrent logic output, and undervoltage lockout. The STMPS2262TTR also incorporates fault blanking and reverse current protection, ensuring reliable operation under adverse conditions. It has a typical rise time of 2.5 ms and a maximum standby supply current of 13 µA. The device is rated for an ambient temperature range of -40 °C to 85 °C and offers 8 kV ESD protection, making it suitable for a variety of demanding applications.
IC PWR SWITCH 1:2 8MSOP
Power Switch/Driver 1:2 1A 8-MSOP-EP
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|
| Product Category | Gate Drivers | Gate Drivers |
| Product Number | STMPS2262TTR | STMPS2262TTR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Power Distribution Switches, Load Drivers | Power Distribution Switches, Load Drivers |
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) |
| Package Type | SSOP | SOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) Exposed Pad |
| Packing Method | Tape Reel; Tape & Reel (TR); Other | Tape Reel; Tape & Reel (TR); Other |
| Driver Type | High-side |