STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2242MTR STMPS2242MTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 139891-STMPS2242MTR Packaging: Reel - TR Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ST2042BDR; ST2042BD; STMPS2242MTR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 139891-STMPS2242MTR Packaging: Reel - TR Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ST2042BDR; ST2042BD; STMPS2242MTR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2242MTR
STMPS2242MTR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2242MTR STMPS2242MTR
Manufacturer: STMicroelectronics Win Source Part Number: 139891-STMPS2242MTR Packaging: Reel - TR Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 2 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 105 mOhm Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: 8-SO Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): ST2042BDR; ST2042BD; STMPS2242MTR; Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 139891-STMPS2242MTR
Packaging: Reel - TR
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 2
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 105 mOhm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: 8-SO
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): ST2042BDR; ST2042BD; STMPS2242MTR;
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STMPS2242MTR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STMPS2242MTR
PMIC - Power Distribution Switches, Load Drivers STMPS2242MTR
IC PWR SWITCH 1:2 8SO

IC PWR SWITCH 1:2 8SO

Supplier's Site Datasheet
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics - 45AC7626 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics
45AC7626
Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics 45AC7626
POWER LOAD SWITCH, 5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.115ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

POWER LOAD SWITCH, 5V, SOIC-8; Power Load Switch Type:Low Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.115ohm; Distribution Switch Case Style:SOIC; No. of Pins:8Pins; Thermal Protection:Yes; Product Range:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STMPS2242MTR STMPS2242MTR 45AC7626
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2242MTR PMIC - Power Distribution Switches, Load Drivers Power Load Switch, 5V, Soic-8; Power Load Switch Type Stmicroelectronics
Voltage 2.7 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

Three Phase Power Distribution Block - 38059 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 800.0 amps
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details