Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC INTERFACES
STMICROELECTRONICS
STMPS2141STR -- POWER SWITCH ICS
STMicroelectronics
Power Switch ICs
STMPS2141STR
Description
Enhanced Power Switch 500mA Low SOT23-5
RS Components, Ltd.
RS Components, Ltd.
Done
Request a Quote
Email Supplier
Description
Enhanced Power Switch 500mA Low SOT23-5
Request a Quote
Email Supplier
Suppliers
Company
Product
Description
Supplier Links
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
1688922
Power Switch ICs
1688922
Enhanced Power Switch 500mA Low SOT23-5
Enhanced Power Switch 500mA Low SOT23-5
Supplier's Site
RS Components, Ltd.
Corby, Northants, United Kingdom
Power Switch ICs
8805406P
Power Switch ICs
8805406P
Enhanced Power Switch 500mA Low SOT23-5
Enhanced Power Switch 500mA Low SOT23-5
Supplier's Site
Technical Specifications
RS Components, Ltd.
RS Components, Ltd.
Product Category
IC Interfaces
IC Interfaces
Product Number
1688922
8805406P
Product Name
Power Switch ICs
Power Switch ICs
Features
RoHS
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
Allegro MicroSystems Inc.
Sensor and Detector Interfaces
A5364CA
Specs
Device Type
Sensor Interface
Operating Temperature
-25 to 75 C (-13 to 167 F)
Package Type
DIP; "16-DIP (0.300"", 7.62mm)"
View Details
7
suppliers
Finder S.p.A. con unico socio
Type 38.21 - Timed interface modules - EMR & SSR
382100600060
Specs
Device Type
Sensor Interface
View Details
WAGO
Distance and angle measurement - SSI Transmitter Interface
750-630/000-001
Specs
Device Type
Sensor Interface
Operating Temperature
0 to 55 C (32 to 131 F)
View Details
Infineon Technologies AG
Interface Transceiver IC
BCM4329FKUBGT
Specs
Device Type
Transceiver
Operating Temperature
-30 to 85 C (-22 to 185 F)
Package Type
Reel package
View Details