STMicroelectronics, Inc. PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR STMPS2141STR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031430-STMPS2141STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AAT4618IGV-1.0-T1; AAT4618IGV-0.5-1-T1; AAT4618IGV-0.5-T1; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031430-STMPS2141STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AAT4618IGV-1.0-T1; AAT4618IGV-0.5-1-T1; AAT4618IGV-0.5-T1; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR - STMPS2141STR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR
STMPS2141STR
PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR STMPS2141STR
Manufacturer: STMicroelectronics Win Source Part Number: 031430-STMPS2141STR Packaging: Reel - TR Output Type: N-Channel Input Type: Non-Inverting Switch Type: General Purpose Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO Number of Outputs: 1 Current - Output (Max): 500mA Voltage - Load: 2.7 V to 5.5 V Rds On (Typ): 90 mOhm Family Name: STMPS2141 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TJ) Case / Package: SOT-23-5 Supply Voltage - Operating: Not Required Alternative Parts (Cross-Reference): AAT4618IGV-1.0-T1; AAT4618IGV-0.5-1-T1; AAT4618IGV-0.5-T1; Introduction Date: July 31, 2007 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031430-STMPS2141STR
Packaging: Reel - TR
Output Type: N-Channel
Input Type: Non-Inverting
Switch Type: General Purpose
Fault Protection: Current Limiting (Fixed), Over Temperature, Reverse Current, UVLO
Number of Outputs: 1
Current - Output (Max): 500mA
Voltage - Load: 2.7 V to 5.5 V
Rds On (Typ): 90 mOhm
Family Name: STMPS2141
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TJ)
Case / Package: SOT-23-5
Supply Voltage - Operating: Not Required
Alternative Parts (Cross-Reference): AAT4618IGV-1.0-T1; AAT4618IGV-0.5-1-T1; AAT4618IGV-0.5-T1;
Introduction Date: July 31, 2007
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR - Lingto Electronic Limited
Shenzhen, China
PMIC - Power Distribution Switches, Load Drivers
STMPS2141STR
PMIC - Power Distribution Switches, Load Drivers STMPS2141STR
IC PWR SWITCH N-CHAN 1:1 SOT23-5

IC PWR SWITCH N-CHAN 1:1 SOT23-5

Supplier's Site Datasheet
Power Load Sw, High Side, 0.5A, Sot-23-5; Power Load Switch Type Stmicroelectronics - 18AC7768 - Newark, An Avnet Company
Chicago, IL, United States
Power Load Sw, High Side, 0.5A, Sot-23-5; Power Load Switch Type Stmicroelectronics
18AC7768
Power Load Sw, High Side, 0.5A, Sot-23-5; Power Load Switch Type Stmicroelectronics 18AC7768
POWER LOAD SW, HIGH SIDE, 0.5A, SOT-23-5; Power Load Switch Type:Single High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

POWER LOAD SW, HIGH SIDE, 0.5A, SOT-23-5; Power Load Switch Type:Single High Side; Input Voltage:5V; Current Limit:500mA; On State Resistance:0.09ohm; Distribution Switch Case Style:SOT-23; No. of Pins:5Pins; Thermal Protection:Yes RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited Newark, An Avnet Company
Product Category Power Distribution Units (PDU) Power Distribution Units (PDU) Power Distribution Units (PDU)
Product Number STMPS2141STR STMPS2141STR 18AC7768
Product Name PMIC - PMIC - Power Distribution Switches, Load Drivers - STMPS2141STR PMIC - Power Distribution Switches, Load Drivers Power Load Sw, High Side, 0.5A, Sot-23-5; Power Load Switch Type Stmicroelectronics
Voltage 2.7 V to 5.5 V 5V
Unlock Full Specs
to access all available technical data

Similar Products

PDUs and Outlet Strips - 1584S3 - Hammond Manufacturing Company Inc.
Hammond Manufacturing Company Inc.
Specs
Certifications REACH
View Details
POWER DISTRIBUTION UNIT FA10052 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 120 VAC and 96 VDC
Power 6000 watts
Outlets Terminal Block
View Details
Power Distribution Units - 1237433 - RS Components, Ltd.
Specs
Voltage 250 v ac
Number of Outlets 8
Outlets Type f - german schuko
View Details