Resistive Touch Screen 4-Wire 16-Pin QFN EP T/R Product overview: STMPE811QTR from STMicroelectronics is a Touch Screen Controller for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include QFN. Search-friendly keywords include Touch Screen Controller, Touch Screen Controllers, electronic component, datasheet, replacement part, QFN. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 775-STMPE811QTR can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031428-STMPE811QTR
Packaging: Reel - TR
Mounting: SMD (SMT)
Resolution (Bits): 12 b
Voltage Reference: Internal
Family Name: STMPE811
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (3x3)
Supply Voltage - Operating: 1.8 V to 3.3 V
Operating Supply Current: 500nA
Touchscreen: 4 Wire Resistive
Introduction Date: July 24, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2024
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Sufficient
Touchscreen Controller, 4 Wire Resistive 12 b I²C, SPI Interface 16-QFN (3x3)
IC SCREEN CNTRL 12BIT 16QFN
IC SCREEN CNTRL 12BIT 16QFN
Touchscreen Controller 4 Wire Resistive 12 b I²C, SPI Interface 16-QFN (3x3)
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers | Touch Screen Controllers |
| Product Number | 775-STMPE811QTR | 031428-STMPE811QTR | 497-8387-2-ND | STMPE811QTR | STMPE811QTR | STMPE811QTR |
| Product Name | QFN Touch Screen Controller | Data Acquisition - Data Acquisition - Touch Screen Controllers - STMPE811QTR | Touch Screen Controllers | Data Acquisition - Touch Screen Controllers | Integrated Circuits (ICs) - Data Acquisition - Touch Screen Controllers | Touch Screen Controllers |
| Type | Resistive | Resistive |