STMicroelectronics, Inc. Gpio Expander, 8Bit, 400Khz, Qfn-16; Chip Configuration Stmicroelectronics STMPE811QTR

Description
GPIO EXPANDER, 8BIT, 400KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SPI; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
Datasheet
Description
GPIO EXPANDER, 8BIT, 400KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SPI; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Gpio Expander, 8Bit, 400Khz, Qfn-16; Chip Configuration Stmicroelectronics - 45AC7625 - Newark, An Avnet Company
Chicago, IL, United States
Gpio Expander, 8Bit, 400Khz, Qfn-16; Chip Configuration Stmicroelectronics
45AC7625
Gpio Expander, 8Bit, 400Khz, Qfn-16; Chip Configuration Stmicroelectronics 45AC7625
GPIO EXPANDER, 8BIT, 400KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SPI; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

GPIO EXPANDER, 8BIT, 400KHZ, QFN-16; Chip Configuration:8bit; Bus Frequency:400kHz; IC Interface Type:I2C, SPI; Supply Voltage Min:1.8V; Supply Voltage Max:3.3V; Interface Case Style:QFN; No. of Pins:16Pins; No. of I/O s:8I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Interface - I/O Expanders
STMPE811QTR
Interface - I/O Expanders STMPE811QTR
Interface - I/O Expanders 8-BIT PORT EXPANDER W/ADV TOUCHSCREEN

Interface - I/O Expanders 8-BIT PORT EXPANDER W/ADV TOUCHSCREEN

Buy Now Datasheet

Technical Specifications

  Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category IC Interfaces IC Interfaces
Product Number 45AC7625 STMPE811QTR
Product Name Gpio Expander, 8Bit, 400Khz, Qfn-16; Chip Configuration Stmicroelectronics Interface - I/O Expanders
Features RoHS RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Encoders, Decoders, Converters - 54184J/B - Acme Chip Technology Co., Limited
Specs
Device Type Sample Rate Converter; Sensor Interface
View Details
2 suppliers
Line Interface ICs - 1907343 - RS Components, Ltd.
Specs
Technology RS422; RS485; Rs-422, rs-485
Device Type Line / Bus Driver; Transceiver; Line Driver
Features RoHS
View Details
Interface module - 289-624 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature -20 to 50 C (-4 to 122 F)
View Details