STMicroelectronics, Inc. 8-bit Interface Transceiver IC STMPE801QTR

Description
8-bit port expander Xpander Logic Product overview: STMPE801QTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit port expander Xpander Logic Product overview: STMPE801QTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801QTR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit Interface Transceiver IC
749-STMPE801QTR
8-bit Interface Transceiver IC 749-STMPE801QTR
8-bit port expander Xpander Logic Product overview: STMPE801QTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801QTR can be used for catalog matching and distributor lookup.

8-bit port expander Xpander Logic Product overview: STMPE801QTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 8-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE801QTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - 497-6132-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
497-6132-2-ND
I/O Expanders 497-6132-2-ND
I/O Expander 8 I²C 400kHz 16-QFN (2.6x1.8)

I/O Expander 8 I²C 400kHz 16-QFN (2.6x1.8)

Buy Now Datasheet
Interface - Interface - I/O Expanders - STMPE801QTR - 102997-STMPE801QTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - STMPE801QTR
102997-STMPE801QTR
Interface - Interface - I/O Expanders - STMPE801QTR 102997-STMPE801QTR
Manufacturer: STMicroelectronics Win Source Part Number: 102997-STMPE801QTR Packaging: Reel - TR Features: POR Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 8 Interrupt Output: Yes Family Name: STMPE801QTR Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 16-QFN (2.6x1.8) Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 400kHz Alternative Parts (Cross-Reference): STMPE801Q; Introduction Date: December 07, 2006 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 46 pct. Supply and Demand Status: Sufficient Quantity per package: 3k pcs

Manufacturer: STMicroelectronics
Win Source Part Number: 102997-STMPE801QTR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 8
Interrupt Output: Yes
Family Name: STMPE801QTR
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 16-QFN (2.6x1.8)
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Alternative Parts (Cross-Reference): STMPE801Q;
Introduction Date: December 07, 2006
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Sufficient
Quantity per package: 3k pcs

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - STMPE801QTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
STMPE801QTR
Integrated Circuits (ICs) - Interface - I-O Expanders STMPE801QTR
IC XPNDR 400KHZ I2C 16QFN

IC XPNDR 400KHZ I2C 16QFN

Supplier's Site
I/O Expanders - STMPE801QTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
STMPE801QTR
I/O Expanders STMPE801QTR
I/O Expander 8 I²C 400 kHz 16-QFN (2.6x1.8)

I/O Expander 8 I²C 400 kHz 16-QFN (2.6x1.8)

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 749-STMPE801QTR 497-6132-2-ND 102997-STMPE801QTR STMPE801QTR STMPE801QTR
Product Name 8-bit Interface Transceiver IC I/O Expanders Interface - Interface - I/O Expanders - STMPE801QTR Integrated Circuits (ICs) - Interface - I-O Expanders I/O Expanders
Device Type Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface Port / Bus Expander
Features RoHS RoHS
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Package Type QFN 16-UFQFN 16-QFN (2.6x1.8) 16-UFQFN
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Controllers - CG8973AF - Lingto Electronic Limited
Infineon Technologies AG
Specs
Device Type Sensor Interface; CardBus Controller
View Details
2 suppliers
Interface Transceiver IC - 702-SI3216-C-FTR - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3.13V ~ 5.25V
Operating Temperature 0 C (32 F)
View Details
3 suppliers
Interface - CODECs - AD1988AJSTZ - Lingto Electronic Limited
Specs
Technology Serial
Device Type Sensor Interface; Codec
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Line Interface ICs - 1907205P - RS Components, Ltd.
Specs
Technology RS422; RS485
Device Type Line / Bus Driver; Transceiver; Line Driver, Driver, Converter
Features RoHS; ESD Protected
View Details