STMicroelectronics, Inc. I/O Expanders STMPE2401TBR

Description
I/O Expander 24 I²C 400kHz 36-TFBGA (3.5x3.5)
Request a Quote Datasheet
Description
I/O Expander 24 I²C 400kHz 36-TFBGA (3.5x3.5)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
I/O Expanders - 497-6133-2-ND - DigiKey
Thief River Falls, MN, United States
I/O Expanders
497-6133-2-ND
I/O Expanders 497-6133-2-ND
I/O Expander 24 I²C 400kHz 36-TFBGA (3.5x3.5)

I/O Expander 24 I²C 400kHz 36-TFBGA (3.5x3.5)

Buy Now Datasheet
Interface - Interface - I/O Expanders - STMPE2401TBR - 053907-STMPE2401TBR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - I/O Expanders - STMPE2401TBR
053907-STMPE2401TBR
Interface - Interface - I/O Expanders - STMPE2401TBR 053907-STMPE2401TBR
Manufacturer: STMicroelectronics Win Source Part Number: 053907-STMPE2401TBR Packaging: Reel - TR Features: Keypad Controller, POR, PWM Mounting: SMD (SMT) Output Type: Push-Pull Number of I/O: 24 Current - Output Source/Sink: 4mA Interrupt Output: Yes Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C Case / Package: 36-TFBGA (3.5x3.5) Supply Voltage - Operating: 1.65 V to 1.95 V Max Frequency: 400kHz Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053907-STMPE2401TBR
Packaging: Reel - TR
Features: Keypad Controller, POR, PWM
Mounting: SMD (SMT)
Output Type: Push-Pull
Number of I/O: 24
Current - Output Source/Sink: 4mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C
Case / Package: 36-TFBGA (3.5x3.5)
Supply Voltage - Operating: 1.65 V to 1.95 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Interface Transceiver IC - 749-STMPE2401TBR - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Interface Transceiver IC
749-STMPE2401TBR
Interface Transceiver IC 749-STMPE2401TBR
24 I/O, PIA-GENERAL PURPOSE, PBGA36, LEAD FREE, TFBGA-36 Product overview: STMPE2401TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE2401TBR can be used for catalog matching and distributor lookup.

24 I/O, PIA-GENERAL PURPOSE, PBGA36, LEAD FREE, TFBGA-36 Product overview: STMPE2401TBR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE2401TBR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
I/O Expanders - STMPE2401TBR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
I/O Expanders
STMPE2401TBR
I/O Expanders STMPE2401TBR
I/O Expander 24 I²C 400 kHz 36-TFBGA (3.5x3.5)

I/O Expander 24 I²C 400 kHz 36-TFBGA (3.5x3.5)

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - I-O Expanders - STMPE2401TBR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - I-O Expanders
STMPE2401TBR
Integrated Circuits (ICs) - Interface - I-O Expanders STMPE2401TBR
IC XPNDR 400KHZ I2C 36TFBGA

IC XPNDR 400KHZ I2C 36TFBGA

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces IC Interfaces IC Interfaces IC Interfaces
Product Number 497-6133-2-ND 053907-STMPE2401TBR 749-STMPE2401TBR STMPE2401TBR STMPE2401TBR
Product Name I/O Expanders Interface - Interface - I/O Expanders - STMPE2401TBR Interface Transceiver IC I/O Expanders Integrated Circuits (ICs) - Interface - I-O Expanders
Technology I2C I2C; I²C
Device Type Port / Bus Expander Transceiver Port / Bus Expander Port / Bus Expander; Sensor Interface
Supply Voltage Other; 1.65V ~ 1.95V Other; 1.65 V ~ 1.95 V Other; 1.65V ~ 1.95V Other
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Integrated Circuits (ICs) - Interface - Drivers, Receivers, Transceivers - 100314J-QMLV - Acme Chip Technology Co., Limited
Specs
Device Type Receiver; Sensor Interface
Supply Voltage Other
Package Type 24-CDIP (0.400, 10.16mm)
View Details
Line Interface ICs - 1907330 - RS Components, Ltd.
Specs
Technology RS232; Rs-232
Device Type Receiver; Transceiver; Receiver
Features RoHS
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102409024 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
 - 26LS30/B2A - Rochester Electronics
Specs
Technology RS422
Package Type CQCC20
View Details
2 suppliers