Manufacturer: STMicroelectronics
Win Source Part Number: 1103582-STMPE1600QTR
Packaging: Reel - TR
Features: POR
Mounting: SMD (SMT)
Output Type: Open Drain
Number of I/O: 16
Current - Output Source/Sink: 4mA
Interrupt Output: Yes
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 24-QFN
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 400kHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
16-bit port expander with ultra-low power consumption Xpander Logic™ Product overview: STMPE1600QTR from STMicroelectronics is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 16-bit. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Low-Power, 16-bit, Interface Transceiver IC, I/O Expanders. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 749-STMPE1600QTR can be used for catalog matching and distributor lookup.
I/O EXPANDER, 16BIT, 400KHZ, QFN-24; Chip Configuration:16bit;
IC XPNDR 400KHZ I2C 24QFN
I/O Expander 16 I²C 400 kHz 24-QFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 1103582-STMPE1600QTR | 749-STMPE1600QTR | 45AC7624 | STMPE1600QTR | STMPE1600QTR | STMPE1600QTR |
| Product Name | Interface - Interface - I/O Expanders - STMPE1600QTR | Low-Power 16-bit Interface Transceiver IC | I/o Expander, 16Bit, 400Khz, Qfn-24; Chip Configuration Stmicroelectronics | Integrated Circuits (ICs) - Interface - I-O Expanders | I/O Expanders | I/O Expanders |
| Supply Voltage | Other; 1.65 V ~ 3.6 V | Other; 1.65V | 3.6V; Other | 3.6V; Other; 1.65V ~ 3.6V | Other; 1.65V ~ 3.6V | |
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Package Type | 24-QFN | QFN | QFN | 24-VFQFN Exposed Pad | 24-VFQFN Exposed Pad | |
| Device Type | Transceiver | Port / Bus Expander; Sensor Interface | Port / Bus Expander |