STMicroelectronics Interface - Interface - Analog Switches - Special Purpose - STMAV335TTR STMAV335TTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031424-STMAV335TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SP3T -3db Bandwidth: 300MHz (Min) Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031424-STMAV335TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SP3T -3db Bandwidth: 300MHz (Min) Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches - Special Purpose - STMAV335TTR - 031424-STMAV335TTR - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches - Special Purpose - STMAV335TTR
031424-STMAV335TTR
Interface - Interface - Analog Switches - Special Purpose - STMAV335TTR 031424-STMAV335TTR
Manufacturer: STMicroelectronics Win Source Part Number: 031424-STMAV335TTR Packaging: Reel - TR Features: Bi-Directional Applications: Video Switch Circuit: SP3T -3db Bandwidth: 300MHz (Min) Number of Channels: 1 Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Max On Resistance: 10 Ohm Case / Package: 16-TSSOP Single Supply Voltage (V+): 4 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031424-STMAV335TTR
Packaging: Reel - TR
Features: Bi-Directional
Applications: Video
Switch Circuit: SP3T
-3db Bandwidth: 300MHz (Min)
Number of Channels: 1
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Max On Resistance: 10 Ohm
Case / Package: 16-TSSOP
Single Supply Voltage (V+): 4 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose - STMAV335TTR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
STMAV335TTR
Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose STMAV335TTR
IC VIDEO SWITCH SP3T 16TSSOP

IC VIDEO SWITCH SP3T 16TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 031424-STMAV335TTR STMAV335TTR
Product Name Interface - Interface - Analog Switches - Special Purpose - STMAV335TTR Integrated Circuits (ICs) - Interface - Analog Switches - Special Purpose
Operating Temperature -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Interface - Interface - Specialized - A4973SBT - 1029826-A4973SBT - Win Source Electronics
Specs
Device Type Sensor Interface; Storage Interface
Features RoHS
Operating Temperature -20 C (-4 F)
View Details
Type 38.21 - Timed interface modules - EMR & SSR - 382102400060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Human Machine Interface (HMI) - 762-5206/8000-001 - Quarktwin Technology Ltd.
Specs
Device Type Storage Interface
Features RoHS
Supply Voltage Other; 24VDC
View Details
Power Switch ICs - 2587048 - RS Components, Ltd.
Specs
Features RoHS
Package Type PG-TO220-7-11
View Details