STMicroelectronics, Inc. Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics STM8TL52F4P6

Description
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8T Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP; MPU Core Size:8bit RoHS Compliant: Yes
Datasheet
Description
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8T Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP; MPU Core Size:8bit RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics - 01X0043 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
01X0043
Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics 01X0043
MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8T Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP; MPU Core Size:8bit RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 16MHZ, TSSOP-20; Product Range:STM8 Family STM8T Series Microcontrollers; CPU Speed:16MHz; Program Memory Size:16KB; RAM Memory Size:4KB; No. of Pins:20Pins; MCU Case Style:TSSOP; MPU Core Size:8bit RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Microcontrollers (MCU)
Product Number 01X0043
Product Name Microcontroller Mcu, 8 Bit, Stm8, 16Mhz, Tssop-20; Product Range Stmicroelectronics
Data Bus 8 Bit
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Embedded - Microcontrollers - ADUC841BCPZ62-3 - 911043-ADUC841BCPZ62-3 - Win Source Electronics
Specs
Data Bus 8 Bit
Clock Speed 8.38 MHz
RAM 62 KB
View Details
2 suppliers
Microcontrollers - 2154815 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM Type Flash
Package Type Other; Tqfn
View Details