STMicroelectronics, Inc. Embedded - Embedded - Microcontrollers - STM8S207S8T6CTR STM8S207S8T6CTR

Description
Manufacturer: STMicroelectronics Win Source Part Number: 852665-STM8S207S8T6C TR Series: STM8S Features: series Microcontroller IC Package: Reel - TR Number of I/O: 34 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8S207S8T6CTR-ND, 497-19031-1, 497-19031-2, 497-19031-6
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 852665-STM8S207S8T6C TR Series: STM8S Features: series Microcontroller IC Package: Reel - TR Number of I/O: 34 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8S207S8T6CTR-ND, 497-19031-1, 497-19031-2, 497-19031-6
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Embedded - Embedded - Microcontrollers - STM8S207S8T6CTR - 852665-STM8S207S8T6CTR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207S8T6CTR
852665-STM8S207S8T6CTR
Embedded - Embedded - Microcontrollers - STM8S207S8T6CTR 852665-STM8S207S8T6CTR
Manufacturer: STMicroelectronics Win Source Part Number: 852665-STM8S207S8T6C TR Series: STM8S Features: series Microcontroller IC Package: Reel - TR Number of I/O: 34 Family Name: STM8 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 3 (168 Hours) Estimated Pruduction Lead Time: 51 Weeks REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Other Part Number: STM8S207S8T6CTR-ND, 497-19031-1, 497-19031-2, 497-19031-6

Manufacturer: STMicroelectronics
Win Source Part Number: 852665-STM8S207S8T6CTR
Series: STM8S
Features: series Microcontroller IC
Package: Reel - TR
Number of I/O: 34
Family Name: STM8
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Other Part Number: STM8S207S8T6CTR-ND, 497-19031-1, 497-19031-2, 497-19031-6

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207S8T6CTR
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207S8T6CTR
8-bit MCU, 64KB Flash, 24MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S207S8T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T6CTR can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, LQFP, 34 I/O, I2C, SPI, UART Product overview: STM8S207S8T6CTR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207S8T6CTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-19031-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19031-1-ND
Microcontrollers 497-19031-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19031-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19031-6-ND
Microcontrollers 497-19031-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-19031-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-19031-2-ND
Microcontrollers 497-19031-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Microcontrollers - STM8S207S8T6CTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207S8T6CTR
Microcontrollers STM8S207S8T6CTR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207S8T6CTR
8-bit Microcontrollers - MCU STM8S207S8T6CTR
8-bit Microcontrollers - MCU 24MHz STM8S 8BIT MCU UP TO 12

8-bit Microcontrollers - MCU 24MHz STM8S 8BIT MCU UP TO 12

Buy Now Datasheet
Shenzhen, China
Embedded - Microcontrollers
STM8S207S8T6CTR
Embedded - Microcontrollers STM8S207S8T6CTR
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207S8T6CTR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207S8T6CTR
Microcontrollers STM8S207S8T6CTR
IC MCU 8BIT 64KB FLASH 44LQFP

IC MCU 8BIT 64KB FLASH 44LQFP

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited ODG (Origin Data Global)
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 852665-STM8S207S8T6CTR 685-STM8S207S8T6CTR 497-19031-1-ND STM8S207S8T6CTR STM8S207S8T6CTR STM8S207S8T6CTR STM8S207S8T6CTR
Product Name Embedded - Embedded - Microcontrollers - STM8S207S8T6CTR 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Microcontrollers 8-bit Microcontrollers - MCU Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
I/O Ports 34 34 34
RAM 4 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts
Serial Interface I2C, SPI, UART, IrDA, USART, LIN SPI; UART; USART
Unlock Full Specs
to access all available technical data

Similar Products

RF and Wireless - RF Transceiver ICs - CC1110F8RSP - Shenzhen Shengyu Electronics Technology Limited
Specs
Life Cycle Stage Removed
View Details
Microcontrollers - 428452 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details
Microcontrollers - CG7694AAT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Active
View Details
2 suppliers