STMicroelectronics, Inc. Microcontrollers STM8S207R8T6C

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-11588-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-11588-ND
Microcontrollers 497-11588-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207R8T6C
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207R8T6C
8-bit MCU, 64KB Flash, 24MHz, LQFP, 52 I/O, 16 ADC Product overview: STM8S207R8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T6C can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, LQFP, 52 I/O, 16 ADC Product overview: STM8S207R8T6C from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T6C can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207R8T6C - 031420-STM8S207R8T6C - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207R8T6C
031420-STM8S207R8T6C
Embedded - Embedded - Microcontrollers - STM8S207R8T6C 031420-STM8S207R8T6C
Manufacturer: STMicroelectronics Win Source Part Number: 031420-STM8S207R8T6C Packaging: Tray Core Processor: STM8 Number of I/O: 52 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 64-LQFP (14x14) Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 61 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031420-STM8S207R8T6C
Packaging: Tray
Core Processor: STM8
Number of I/O: 52
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 64-LQFP (14x14)
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207R8T6C - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207R8T6C
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207R8T6C
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207R8T6C
8-bit Microcontrollers - MCU STM8S207R8T6C
8-bit Microcontrollers - MCU Perf line 24 MHz 8-bit MCU 12 Kbyt

8-bit Microcontrollers - MCU Perf line 24 MHz 8-bit MCU 12 Kbyt

Buy Now Datasheet
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics - 24AC5467 - Newark, An Avnet Company
Chicago, IL, United States
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics
24AC5467
Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics 24AC5467
MCU, 8BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; MSL:- RoHS Compliant: Yes

MCU, 8BIT, STM8, 24MHZ, LQFP-64; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:6KB; No. of Pins:64Pins; MCU Case Style:LQFP; No. of I/O s:52I/O s; MSL:- RoHS Compliant: Yes

Supplier's Site Datasheet
Embedded - Microcontrollers - STM8S207R8T6C - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207R8T6C
Embedded - Microcontrollers STM8S207R8T6C
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207R8T6C - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207R8T6C
Microcontrollers STM8S207R8T6C
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH 64-LQFP (14x14)

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-11588-ND 685-STM8S207R8T6C 031420-STM8S207R8T6C STM8S207R8T6C STM8S207R8T6C 24AC5467 STM8S207R8T6C STM8S207R8T6C
Product Name Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207R8T6C Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Mcu, 8Bit, Stm8, 24Mhz, Lqfp-64; Product Range Stmicroelectronics Embedded - Microcontrollers Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 4 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

1GHz 8KB 928MHz VQFN Embedded Microcontroller MCU - 879-CC1110F8RHHR - ERSAELECTRONICS PTE. LTD.
Specs
RAM 1 KB
Supply Voltage 2 to 3.6 volts
Serial Interface USART, USB, I2S, UART
View Details
2 suppliers
Microcontrollers - C167SRLMHA - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Data Bus 16 Bit; 16-Bit
Life Cycle Stage Active
Clock Speed 25 MHz
View Details
8-bit 8BIT 62KB Embedded Microcontroller MCU - 685-ADUC836BCP - ERSAELECTRONICS PTE. LTD.
Specs
Data Bus 8 Bit
Package Type Other; 56-VFQFN Exposed Pad, CSP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
3 suppliers
Microcontrollers - 428447 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type Other; QFN
Pin Count 100
View Details