STMicroelectronics, Inc. Microcontrollers STM8S207R8T6

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-8954-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8954-ND
Microcontrollers 497-8954-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
8-bit 64KB 24MHz Embedded Microcontroller MCU - 685-STM8S207R8T6 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207R8T6
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207R8T6
8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, SM Product overview: STM8S207R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, 52 I/O, LQFP, SM Product overview: STM8S207R8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207R8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Embedded - Embedded - Microcontrollers - STM8S207R8T6 - 1261572-STM8S207R8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207R8T6
1261572-STM8S207R8T6
Embedded - Embedded - Microcontrollers - STM8S207R8T6 1261572-STM8S207R8T6
Manufacturer: STMicroelectronics Win Source Part Number: 1261572-STM8S207R8T6 Packaging: Tray Mounting Style: SMD Core Processor: STM8 Speed: 24MHz Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Program Memory Size: 64KB Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 16x10b Supply Voltage: 2.95V ~ 5.5V Categories: Integrated Circuits Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.st.com Manufacturer Package: 64-LQFP Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Sufficient Family Part Number: STM8S207 Manufacturer Pack Quantity: 160 MSL Level: 3 (168 Hours) Data Bus Width: 8-Bit The number of I/O: 52 Date RAM Size: 6K x 8

Manufacturer: STMicroelectronics
Win Source Part Number: 1261572-STM8S207R8T6
Packaging: Tray
Mounting Style: SMD
Core Processor: STM8
Speed: 24MHz
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Program Memory Size: 64KB
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 16x10b
Supply Voltage: 2.95V ~ 5.5V
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.st.com
Manufacturer Package: 64-LQFP
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Sufficient
Family Part Number: STM8S207
Manufacturer Pack Quantity: 160
MSL Level: 3 (168 Hours)
Data Bus Width: 8-Bit
The number of I/O: 52
Date RAM Size: 6K x 8

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207R8T6
8-bit Microcontrollers - MCU STM8S207R8T6
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontrollers - STM8S207R8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207R8T6
Microcontrollers STM8S207R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207R8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207R8T6
Microcontrollers STM8S207R8T6
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207R8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207R8T6
Embedded - Microcontrollers STM8S207R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207R8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207R8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207R8T6
IC MCU 8BIT 64KB FLASH 64LQFP

IC MCU 8BIT 64KB FLASH 64LQFP

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-8954-ND 685-STM8S207R8T6 1261572-STM8S207R8T6 STM8S207R8T6 STM8S207R8T6 STM8S207R8T6 STM8S207R8T6 STM8S207R8T6
Product Name Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Embedded - Embedded - Microcontrollers - STM8S207R8T6 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 16x10b
RAM 6 KB 4 KB 64 KB 6 KB 6 KB 6 KB
ROM 64 KB 1.5 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ACE1502EMT8X - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Embedded - Embedded - Microcontrollers - ENICSF2811PBKA - 773795-ENICSF2811PBKA - Win Source Electronics
Specs
Data Bus 32 Bit
Clock Speed 150 MHz
RAM 256 KB
View Details
Microcontrollers - 1581958 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - 7GA8303-45H0 - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Last Time Buy
View Details