STMicroelectronics, Inc. 8-bit 128KB 24MHz Embedded Microcontroller MCU STM8S207MBT6B

Description
8-bit MCU, 128KB Flash, 24MHz, LQFP, 68 I/O Product overview: STM8S207MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207MBT6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
8-bit MCU, 128KB Flash, 24MHz, LQFP, 68 I/O Product overview: STM8S207MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207MBT6B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207MBT6B
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207MBT6B
8-bit MCU, 128KB Flash, 24MHz, LQFP, 68 I/O Product overview: STM8S207MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207MBT6B can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, LQFP, 68 I/O Product overview: STM8S207MBT6B from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207MBT6B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8952-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8952-ND
Microcontrollers 497-8952-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207MBT6B - 038590-STM8S207MBT6B - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207MBT6B
038590-STM8S207MBT6B
Embedded - Embedded - Microcontrollers - STM8S207MBT6B 038590-STM8S207MBT6B
Manufacturer: STMicroelectronics Win Source Part Number: 038590-STM8S207MBT6B Packaging: Tray Core Processor: STM8 Number of I/O: 68 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 Data Converters: A/D 16x10b Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 80-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 038590-STM8S207MBT6B
Packaging: Tray
Core Processor: STM8
Number of I/O: 68
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
Data Converters: A/D 16x10b
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 80-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207MBT6B
8-bit Microcontrollers - MCU STM8S207MBT6B
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontrollers - STM8S207MBT6B - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207MBT6B
Microcontrollers STM8S207MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207MBT6B - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207MBT6B
Microcontrollers STM8S207MBT6B
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH 80-LQFP (14x14)

Buy Now Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207MBT6B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207MBT6B
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site
Embedded - Microcontrollers - STM8S207MBT6B - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207MBT6B
Embedded - Microcontrollers STM8S207MBT6B
IC MCU 8BIT 128KB FLASH 80LQFP

IC MCU 8BIT 128KB FLASH 80LQFP

Supplier's Site Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics - 57P1446 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics
57P1446
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics 57P1446
MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-80; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:80Pins; MCU Case Style:LQFP; No. of I/O s:68I/O sRoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-80; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:128KB; RAM Memory Size:6KB; No. of Pins:80Pins; MCU Case Style:LQFP; No. of I/O s:68I/O sRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 685-STM8S207MBT6B 497-8952-ND 038590-STM8S207MBT6B STM8S207MBT6B STM8S207MBT6B STM8S207MBT6B STM8S207MBT6B STM8S207MBT6B 57P1446
Product Name 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207MBT6B 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers Embedded - Microcontrollers Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-80; Product Range Stmicroelectronics
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit 8 Bit; 8-Bit 8 Bit
RAM 6 KB 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
Supply Voltage 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 2.95 to 5.5 volts 5.5 volts
Serial Interface I2C, SPI, IrDA, UART, USART, LIN, CAN SPI; UART; USART
Package Type Other; LQFP LFQP; Other; 80-LQFP QFP; Other; 80-LQFP QFP; Other; 80-LQFP Other; 80-LQFP Other; LQFP
Unlock Full Specs
to access all available technical data

Similar Products

Microcontrollers - CG7409AF - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Life Cycle Stage Removed; Obsolete
View Details
Microcontrollers - 1814784 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
RAM 256 KB
ROM 256 KB
View Details