STMicroelectronics, Inc. Microcontrollers STM8S207CBT6TR

Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet
Description
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 497-18861-1-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18861-1-ND
Microcontrollers 497-18861-1-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18861-6-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18861-6-ND
Microcontrollers 497-18861-6-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Microcontrollers - 497-18861-2-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-18861-2-ND
Microcontrollers 497-18861-2-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207CBT6TR - 805878-STM8S207CBT6TR - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207CBT6TR
805878-STM8S207CBT6TR
Embedded - Embedded - Microcontrollers - STM8S207CBT6TR 805878-STM8S207CBT6TR
Manufacturer: STMicroelectronics Win Source Part Number: 805878-STM8S207CBT6T R Packaging: Reel Mounting Style: SMD Core Processor: STM8 Speed: 24MHz Core Size: 8-Bit Connectivity: I2C, IrDA, LINbus, SPI, UART/USART Peripherals: Brown-out Detect/Reset, POR, PWM, WDT Number of I/O: 38 Program Memory Size: 128KB (128K x 8) Program Memory Type: FLASH EEPROM Size: 2K x 8 RAM Size: 6K x 8 Data Converters: A/D 10x10b Oscillator Type: Internal Temperature Range - Operating: -40°C ~ 85°C Manufacturer Package: 48-LQFP Popularity: Medium Fake Threat In the Open Market: 85 pct. Supply and Demand Status: Balance Manufacturer Pack Quantity: 2,400 MSL Level: 3 (168 Hours) Part Number Series: STM8S207 Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Manufacturer: STMicroelectronics
Win Source Part Number: 805878-STM8S207CBT6TR
Packaging: Reel
Mounting Style: SMD
Core Processor: STM8
Speed: 24MHz
Core Size: 8-Bit
Connectivity: I2C, IrDA, LINbus, SPI, UART/USART
Peripherals: Brown-out Detect/Reset, POR, PWM, WDT
Number of I/O: 38
Program Memory Size: 128KB (128K x 8)
Program Memory Type: FLASH
EEPROM Size: 2K x 8
RAM Size: 6K x 8
Data Converters: A/D 10x10b
Oscillator Type: Internal
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 48-LQFP
Popularity: Medium
Fake Threat In the Open Market: 85 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 2,400
MSL Level: 3 (168 Hours)
Part Number Series: STM8S207
Voltage - Supply (Vcc/Vdd): 2.95V ~ 5.5V

Buy Now
Singapore, Singapore
8-bit 128KB 24MHz Embedded Microcontroller MCU
685-STM8S207CBT6TR
8-bit 128KB 24MHz Embedded Microcontroller MCU 685-STM8S207CBT6TR
8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, SPI, CAN, UART, I2C Product overview: STM8S207CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6TR can be used for catalog matching and distributor lookup.

8-bit MCU, 128KB Flash, 24MHz, LQFP, 38 I/O, SPI, CAN, UART, I2C Product overview: STM8S207CBT6TR from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 128KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 128KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207CBT6TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - STM8S207CBT6TR - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207CBT6TR
Microcontrollers STM8S207CBT6TR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207CBT6TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207CBT6TR
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207CBT6TR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207CBT6TR
8-bit Microcontrollers - MCU STM8S207CBT6TR
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontrollers - STM8S207CBT6TR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207CBT6TR
Microcontrollers STM8S207CBT6TR
STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 128KB (128K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207CBT6TR - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207CBT6TR
Embedded - Microcontrollers STM8S207CBT6TR
IC MCU 8BIT 128KB FLASH 48LQFP

IC MCU 8BIT 128KB FLASH 48LQFP

Supplier's Site Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 497-18861-1-ND 805878-STM8S207CBT6TR 685-STM8S207CBT6TR STM8S207CBT6TR STM8S207CBT6TR STM8S207CBT6TR STM8S207CBT6TR STM8S207CBT6TR
Product Name Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207CBT6TR 8-bit 128KB 24MHz Embedded Microcontroller MCU Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers 8-bit Microcontrollers - MCU Microcontrollers Embedded - Microcontrollers
Data Bus 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit
Clock Speed 24 MHz 24 MHz 24 MHz 24 MHz 24 MHz
Bits Other; A/D 10x10b
RAM 6 KB 128 KB 6 KB 6 KB 6 KB 6 KB
ROM 128 KB 2 KB
Unlock Full Specs
to access all available technical data

Similar Products

Embedded - Microcontrollers - ADUC842BCPZ8-3 - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 7089864P - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
ROM 32 KB
Package Type QFP; Other; LQFP
View Details
Microcontrollers - C505CA4RMCAFXUMA7 - Quarktwin Technology Ltd.
Specs
Data Bus 8 Bit; 8-Bit
Life Cycle Stage Removed; Obsolete
Clock Speed 20 MHz
View Details
2 suppliers