STMicroelectronics, Inc. Microcontrollers STM8S207C8T6

Description
MCU 8Bit STM8S 64KB Flash LQFP48
Request a Quote Datasheet
Description
MCU 8Bit STM8S 64KB Flash LQFP48
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Microcontrollers - 7249968 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249968
Microcontrollers 7249968
MCU 8Bit STM8S 64KB Flash LQFP48

MCU 8Bit STM8S 64KB Flash LQFP48

Supplier's Site
Microcontrollers - 7249968P - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
7249968P
Microcontrollers 7249968P
MCU 8Bit STM8S 64KB Flash LQFP48

MCU 8Bit STM8S 64KB Flash LQFP48

Supplier's Site
Microcontrollers - 1687376 - RS Components, Ltd.
Corby, Northants, United Kingdom
Microcontrollers
1687376
Microcontrollers 1687376
MCU 8Bit STM8S 64KB Flash LQFP48

MCU 8Bit STM8S 64KB Flash LQFP48

Supplier's Site
Singapore, Singapore
8-bit 64KB 24MHz Embedded Microcontroller MCU
685-STM8S207C8T6
8-bit 64KB 24MHz Embedded Microcontroller MCU 685-STM8S207C8T6
8-bit MCU, 64KB Flash, 24MHz, LQFP, 38 I/O, 10-bit ADC Product overview: STM8S207C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T6 can be used for catalog matching and distributor lookup.

8-bit MCU, 64KB Flash, 24MHz, LQFP, 38 I/O, 10-bit ADC Product overview: STM8S207C8T6 from STMicroelectronics is an Embedded Microcontroller MCU for industrial control, IoT devices, embedded automation, motor control, metering, and low-power board designs. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 8-bit, 64KB, 24MHz. Search-friendly keywords include microcontroller, MCU, embedded control, ARM Cortex, Flash memory, low-power, 8-bit, 64KB, 24MHz, Embedded Microcontroller MCU. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 685-STM8S207C8T6 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Microcontrollers - 497-8951-ND - DigiKey
Thief River Falls, MN, United States
Microcontrollers
497-8951-ND
Microcontrollers 497-8951-ND
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Embedded - Microcontrollers - STM8S207C8T6 - 031417-STM8S207C8T6 - Win Source Electronics
Laguna Hills, CA, United States
Embedded - Embedded - Microcontrollers - STM8S207C8T6
031417-STM8S207C8T6
Embedded - Embedded - Microcontrollers - STM8S207C8T6 031417-STM8S207C8T6
Manufacturer: STMicroelectronics Win Source Part Number: 031417-STM8S207C8T6 Packaging: Tray Core Processor: STM8 Number of I/O: 38 Program Memory Size: 64KB (64K x 8) Program Memory Type: FLASH EEPROM Size: 1.5K x 8 Data Converters: A/D 10x10b Family Name: STM8S207C8 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 48-LQFP Speed(Frequency): 24MHz Supply Voltage - Operating: 2.95 V to 5.5 V Part Core Size: 8-Bit Data RAM Size: 6K x 8 Alternative Parts (Cross-Reference): XC886CM8FFA5VACAXUMA 1; SAF-XC886LM-6FFI 3V3 AC; MC9S08AC16CFDE; Introduction Date: July 01, 2009 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031417-STM8S207C8T6
Packaging: Tray
Core Processor: STM8
Number of I/O: 38
Program Memory Size: 64KB (64K x 8)
Program Memory Type: FLASH
EEPROM Size: 1.5K x 8
Data Converters: A/D 10x10b
Family Name: STM8S207C8
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 48-LQFP
Speed(Frequency): 24MHz
Supply Voltage - Operating: 2.95 V to 5.5 V
Part Core Size: 8-Bit
Data RAM Size: 6K x 8
Alternative Parts (Cross-Reference): XC886CM8FFA5VACAXUMA1; SAF-XC886LM-6FFI 3V3 AC; MC9S08AC16CFDE;
Introduction Date: July 01, 2009
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-48; Product Range Stmicroelectronics - 56P5295 - Newark, An Avnet Company
Chicago, IL, United States
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-48; Product Range Stmicroelectronics
56P5295
Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-48; Product Range Stmicroelectronics 56P5295
MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

MICROCONTROLLER MCU, 8 BIT, STM8, 24MHZ, LQFP-48; Product Range:STM8 Family STM8S Series Microcontrollers; CPU Speed:24MHz; Program Memory Size:64KB; RAM Memory Size:4KB; No. of Pins:48Pins; MCU Case Style:LQFP; No. of I/O s:38I/O s RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
8-bit Microcontrollers - MCU
STM8S207C8T6
8-bit Microcontrollers - MCU STM8S207C8T6
8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

8-bit Microcontrollers - MCU 24MHz, 8-Bit MCU 20MIPS@24MHz

Buy Now Datasheet
Microcontrollers - STM8S207C8T6 - ODG (Origin Data Global)
Shenzhen, China
Microcontrollers
STM8S207C8T6
Microcontrollers STM8S207C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Microcontrollers - STM8S207C8T6 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Microcontrollers
STM8S207C8T6
Microcontrollers STM8S207C8T6
STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

STM8 STM8S Microcontroller IC 8-Bit 24MHz 64KB (64K x 8) FLASH

Buy Now Datasheet
Embedded - Microcontrollers - STM8S207C8T6 - Lingto Electronic Limited
Shenzhen, China
Embedded - Microcontrollers
STM8S207C8T6
Embedded - Microcontrollers STM8S207C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Embedded - Microcontrollers - STM8S207C8T6 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Embedded - Microcontrollers
STM8S207C8T6
Integrated Circuits (ICs) - Embedded - Microcontrollers STM8S207C8T6
IC MCU 8BIT 64KB FLASH 48LQFP

IC MCU 8BIT 64KB FLASH 48LQFP

Supplier's Site

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU) Microcontrollers (MCU)
Product Number 7249968 7249968P 685-STM8S207C8T6 497-8951-ND 031417-STM8S207C8T6 56P5295 STM8S207C8T6 STM8S207C8T6 STM8S207C8T6 STM8S207C8T6 STM8S207C8T6
Product Name Microcontrollers Microcontrollers 8-bit 64KB 24MHz Embedded Microcontroller MCU Microcontrollers Embedded - Embedded - Microcontrollers - STM8S207C8T6 Microcontroller Mcu, 8 Bit, Stm8, 24Mhz, Lqfp-48; Product Range Stmicroelectronics 8-bit Microcontrollers - MCU Microcontrollers Microcontrollers Embedded - Microcontrollers Integrated Circuits (ICs) - Embedded - Microcontrollers
Data Bus 8 Bit; 8bit 8 Bit; 8bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit 8 Bit; 8-Bit 8 Bit; 8-Bit 8 Bit
RAM 6 KB 4 KB 6 KB 64 KB 4 KB 6 KB 6 KB 6 KB
ROM 64 KB 64 KB 64 KB 1.5 KB
Package Type QFP; Other; Lqfp QFP; Other; LQFP Other; LQFP LFQP; Other; 48-LQFP Other; LQFP QFP; Other; 48-LQFP QFP; Other; 48-LQFP Other; 48-LQFP
Pin Count 48 48 48 48
Unlock Full Specs
to access all available technical data

Similar Products

Application Specific Microcontrollers - CP3BT23G18AWMX/NOPB - Quarktwin Technology Ltd.
Specs
Life Cycle Stage Removed; Obsolete
RAM 32 KB
Supply Voltage 2.25 to 2.75 volts
View Details
2 suppliers
Embedded - Microcontrollers - 8753H/BQA - Lingto Electronic Limited
Specs
Data Bus 8 Bit; 8-Bit
View Details
Microcontrollers - 428453 - RS Components, Ltd.
RS Components, Ltd.
Specs
Data Bus 32 Bit; 32bit
Package Type QFP; Other; LQFP
Pin Count 100
View Details